EN
  • EN
  • DE

CY74FCT480ATQCTE4

Part No CY74FCT480ATQCTE4
Manufacturer Texas Instruments
Catalog Logic - Parity Generators and Checkers
Description IC PARITY GEN/CHKER 8-BIT 24SSOP  /  Parity Generator 8-Bit 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Parity Generators and Checkers
Mfr Texas Instruments
Series 74FCT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Parity Generator/Checker
Number of Circuits 8-Bit
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-SSOP
Base Product Number 74FCT480
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1054169-CY74FCT480ATQCTE4
Ultra Librarian 3D Model Ultra Librarian CY74FCT480ATQCTE4 CAD Model

Description

Product Overview

The CY74FCT480ATQCTE4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of the CY74FCT series, which is known for its advanced features and reliable performance in a wide range of electronic applications.

Key Features

  • Technology: The CY74FCT480ATQCTE4 is built using advanced CMOS technology, which ensures low power consumption while maintaining high-speed operation.
  • Speed: This device boasts a fast propagation delay, making it suitable for high-speed data transmission and processing applications.
  • Drive Capability: It features strong drive capabilities, providing robust signal integrity even in demanding environments.
  • Package: The product is available in a compact surface-mount package, which allows for efficient use of PCB space and is ideal for space-constrained applications.
  • Compatibility: It is designed to be compatible with TTL logic levels, allowing for easy integration into existing systems without the need for level translation circuits.
  • Power Supply: The device operates on a 5V power supply, which is standard in many digital systems, ensuring compatibility and ease of power management.

Applications

The CY74FCT480ATQCTE4 is versatile and can be used in various applications, including:

  • Telecommunications equipment
  • Networking hardware
  • Computing systems
  • Data storage devices
  • High-speed data acquisition systems
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CY74FCT480ATQCTE4 is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance. Customers can trust this product for their critical applications, knowing it has been engineered to perform consistently over time.

Technical Support and Resources

For engineers and designers, Texas Instruments provides comprehensive technical support and resources, including datasheets, reference designs, and application notes for the CY74FCT480ATQCTE4. This ensures that integrating this product into your design is as seamless as possible, with access to all the necessary information to optimize its use in your specific application.

You May Also Be Interested in

Fairchild/ON Semiconductor
PARITY GENERATOR/CHECKER, 9-BIT
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
Lowest to $0.7510
Microchip Technology
IC PARITY GENERATOR 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Microchip Technology
IC GEN/CHKER 12-BIT 28PLCC / Parity Generator 12-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Renesas Electronics America
74HC280 9 BIT ODD/EVEN PARITY GE
Lowest to $13.6694
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP
Lowest to $0.6320
Nexperia USA Inc.
NEXPERIA 74HCT280D - PARITY GENE
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 8-BIT 24SSOP / Parity Generator 8-Bit 24-SSOP
Need more? Email Us
SMSC Corporation
DOT MATRIX CHARACTER GENERATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess