EN
  • EN
  • DE

TMS320C6711DZDP200

Part No TMS320C6711DZDP200
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FLOATING-POINT DIGITAL SIGNAL PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C67x
Packaging Tray
Type Floating Point
Interface Host Interface, McBSP
Clock Rate 200MHz
Non-Volatile Memory External
On-Chip RAM 72kB
Voltage - I/O 3.30V
Voltage - Core 1.26V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 272-BBGA
Manufacturer Package 272-BGA (27x27)
Win Source Part Number 1271134-TMS320C6711DZDP200
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6711D
Introduction Date March 01, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320C6711DZDP200 CAD Model

Description

Overview of the TMS320C6711DZDP200 Digital Signal Processor

The TMS320C6711DZDP200 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of processing-intensive applications. This DSP is part of the TMS320C67xx series, which is renowned for delivering exceptional computational power and efficiency, making it an ideal choice for a variety of multimedia, telecommunications, and industrial control systems.

Key Features

  • High-Speed Performance: The TMS320C6711DZDP200 operates at a clock speed of 200MHz, providing the necessary throughput for complex signal processing tasks.
  • Advanced Architecture: It features a VelociTI advanced very-long-instruction-word (VLIW) architecture, which allows multiple instructions to be executed simultaneously, increasing the overall processing speed.
  • Large On-Chip Memory: The DSP is equipped with a large on-chip memory, including 256KB of Level 1 Program RAM, 64KB of Level 1 Data RAM, and an additional 8MB of Level 2 memory, which can be configured as cache or mapped RAM.
  • High-Precision Arithmetic: It supports 32-bit floating-point arithmetic as well as 16-bit and 32-bit fixed-point processing, providing the precision required for high-fidelity audio and accurate signal analysis.

Connectivity and Integration

  • Peripheral Support: The TMS320C6711DZDP200 offers a host of integrated peripherals, including a multichannel buffered serial port (McBSP), a host port interface (HPI), and a general-purpose I/O (GPIO) port for flexible connectivity options.
  • External Interface: An external memory interface (EMIF) provides a direct connection to a wide range of external devices, such as SDRAM, Flash, and other memory types.

Development and Tools

Developers can take advantage of Texas Instruments' comprehensive suite of development tools for the TMS320C6711DZDP200. This includes the Code Composer Studio™ integrated development environment (IDE), which offers advanced debugging features, real-time analysis, and simulation capabilities. Additionally, a wide range of application-specific libraries and algorithms are available to accelerate development and optimize performance.

Applications

The versatility and power of the TMS320C6711DZDP200 make it suitable for a wide array of applications, including:

  • Professional and consumer audio processing
  • Telecommunications infrastructure
  • Industrial control and automation systems
  • Medical imaging and diagnostics
  • Instrumentation and analysis

With its robust feature set and powerful processing capabilities, the TMS320C6711DZDP200 continues to be a go-to choice for engineers and developers who require a reliable and efficient DSP for their high-performance applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.5930 $97.1860
3+ $39.8712 $119.6136
4+ $38.6252 $154.5008
6+ $37.3792 $224.2752
7+ $36.1332 $252.9324
10+ $32.3953 $323.9530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess