EN
  • EN
  • DE

F3160-64.000

Part No F3160-64.000
Manufacturer Fox Electronics
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1185363-F3160-64.000
Categories Custom Parts
Manufacturer Fox Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F3160-64.000 CAD Model

Description

The F3160-64.000 is a crystal oscillator manufactured by Fox Electronics. It provides a stable and accurate clock signal at a frequency of 64.000 MHz. Crystal oscillators are crucial components in electronic circuits for timing and frequency control.

Applications

  • Microprocessors and microcontrollers
  • Communication equipment (e.g., radios, routers)
  • Real-time clocks (RTCs)
  • Frequency synthesizers
  • Digital signal processing (DSP)

Features

  • Frequency: 64.000 MHz
  • Frequency Stability: Typically ±30 ppm (parts per million)
  • Operating Temperature Range: -40°C to +85°C (industrial temperature range)
  • Supply Voltage: 3.3V or 5V (depending on the specific configuration)
  • Output Waveform: HCMOS (High-speed CMOS) or TTL (Transistor-Transistor Logic)
  • Package: Surface mount (SMD) or Through-hole
  • Aging: Typically ±3 ppm per year
  • Load Capacitance: Specified load capacitance for optimal performance

Benefits

  • High Accuracy: Provides a highly accurate and stable clock signal, essential for reliable operation of electronic circuits.
  • Wide Temperature Range: Operates reliably over a wide temperature range, making it suitable for various environments.
  • Low Jitter: Exhibits low jitter, ensuring clean and stable clock signals.
  • Compact Size: Available in small surface mount packages, saving board space.
  • Long-Term Stability: Offers excellent long-term stability, ensuring consistent performance over time.
  • Cost-Effective: Provides a cost-effective solution for generating stable clock signals.
  • Easy Integration: Simple to integrate into electronic circuits.

Additional Details

The F3160-64.000 crystal oscillator typically uses a quartz crystal as its frequency-determining element. The quartz crystal is precisely cut and lapped to resonate at the desired frequency. The oscillator circuit maintains the crystal's oscillation and provides a stable output signal.

The frequency stability of the oscillator is affected by factors such as temperature, supply voltage variations, and aging. The specified frequency stability of ±30 ppm indicates the maximum deviation from the nominal frequency over the operating temperature range.

It is commonly employed in applications requiring precise timing and frequency control, such as microcontrollers, communication systems, and industrial automation equipment. The oscillator's robust design and stable performance make it a reliable choice for demanding applications.

You May Also Be Interested in

Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
Hanrun
Lowest to $0.8712
Hitachi, Ltd
Need more? Email Us
PCA ELECTRONICS INC.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
TA-I
Lowest to $0.1194
Samtec Inc.
CONN SOCKET 90POS 0.079 GOLD PCB / 90 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess