EN
  • EN
  • DE

MAX3840ETJ

Part No MAX3840ETJ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703425-MAX3840ETJ
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3840ETJ CAD Model

Description

The MAX3840ETJ from Maxim Integrated is a high-performance, 16:1 serializer designed to cater to the demanding requirements of high-speed data communication systems. This device is an ideal solution for applications that require low power consumption and high-speed data transfer such as fiber-optic transceivers, high-speed data acquisition, and backplane interconnects.

Key Features

  • High Data Rates: The MAX3840ETJ supports data rates up to 2.5Gbps, making it well-suited for high-speed data transmission.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a minimal power draw, which is crucial for reducing overall system power requirements.
  • Single +3.3V Supply: The device operates from a single +3.3V supply, simplifying power supply design and management.
  • Small Footprint: Housed in a compact 32-pin TQFN package, it saves valuable board space in dense circuit designs.
  • Integrated Termination Resistors: On-chip termination resistors help to reduce external component count and design complexity.

Applications

The MAX3840ETJ is versatile and can be used in a variety of applications, including:

  • Fiber-Optic Transceivers
  • SONET/SDH Systems
  • Gigabit Ethernet
  • High-Speed Data Acquisition Systems
  • Backplane Interconnects

Technical Specifications

The serializer has a differential LVDS serial output and LVTTL parallel inputs, ensuring compatibility with a range of logic families. It also features a loss of signal (LOS) indicator that can be used for system diagnostics and monitoring. The MAX3840ETJ operates over the extended temperature range of -40°C to +85°C, making it reliable in a wide range of environmental conditions.

For detailed information, datasheets, and support resources, visit Maxim Integrated's official website or contact their sales and technical support team. The MAX3840ETJ is a testament to Maxim's commitment to providing innovative, high-quality solutions for the electronics industry.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0583 $56.4081
16+ $6.6120 $105.7920
24+ $6.4054 $153.7296
33+ $6.1987 $204.5571
42+ $5.9921 $251.6682
56+ $5.3722 $300.8432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,563 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess