EN
  • EN
  • DE

DTSML-32Y-V-B

Part No DTSML-32Y-V-B
Manufacturer Diptronics
Catalog Custom Parts (B - D)
Description Switch Tactile
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1182171-DTSML-32Y-V-B
Categories Custom Parts
Manufacturer Diptronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DTSML-32Y-V-B CAD Model

Description

The DTSML-32Y-V-B is a low-profile tactile switch manufactured by Diptronics. Designed for surface mount applications, it provides a tactile feedback for user input in a compact form factor. The 'V' denotes a vertical mount configuration, and 'B' likely designates a specific actuator or color.

Applications:

  • Consumer Electronics
  • Wearable Devices
  • Mobile Phones
  • Remote Controls
  • Audio Equipment
  • Navigation Devices
  • Instrumentation Panels
  • Compact Keypads

Features:

  • Surface Mount Technology (SMT)
  • Tactile Feedback
  • Low Profile Design
  • Compact Size
  • Vertical Mount
  • Specific Actuator (likely color coded)

Benefits:

  • Space Saving: Low-profile design is perfect for compact devices.
  • Easy Assembly: Surface mount design facilitates automated PCB assembly.
  • User Feedback: Tactile feedback provides a satisfying user experience.
  • Reliable Performance: Designed for consistent and reliable operation.
  • Versatile: Suitable for a wide range of electronic products.
  • Streamlined Manufacturing: Low profile facilitates closer component placement and efficient assembly.

The DTSML-32Y-V-B from Diptronics is a vertical-mount, low-profile tactile switch designed for SMT (Surface Mount Technology). The low-profile design enables use in thin or miniaturized electronic devices where space is at a premium. It provides tactile feedback upon actuation, ensuring a positive user experience. This switch is suitable for automated pick and place assembly operations due to its SMT design, streamlining the manufacturing process. The specific actuator style, potentially indicated by the 'B', could refer to the actuator color or shape, allowing designers flexibility in panel design. Its low profile makes it useful for applications that require closely-spaced components. It's engineered for long-lasting performance and reliability in numerous electronic devices, and designed to provide reliable momentary switching.

You May Also Be Interested in

Broadcom Limited
Contact for details
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Chilisin
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
AVX Corporation
Need more? Email Us
UTC
Lowest to $0.3269
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Hewlett Packard
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess