EN
  • EN
  • DE

FODM8801CR2

Part No FODM8801CR2
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 3.75KV TRANS 4-MINI-FLAT / Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Mfr ON Semiconductor
Series OptoHit™
Package Tape & Reel
Product Status Active
Number of Channels 1
Voltage - Isolation 3750Vrms
Current Transfer Ratio (Min) 200% @ 1mA
Current Transfer Ratio (Max) 400% @ 1mA
Turn On / Turn Off Time (Typ) 6µs, 6µs
Rise / Fall Time (Typ) 5µs, 5.5µs
Input Type DC
Output Type Transistor
Voltage - Output (Max) 75V
Current - Output / Channel 30mA
Voltage - Forward (Vf) (Typ) 1.35V
Current - DC Forward (If) (Max) 20 mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 4-SOIC (0.173", 4.40mm Width)
Supplier Device Package 4-Mini-Flat
Base Product Number FODM8801
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 845166-FODM8801CR2
Ultra Librarian 3D Model Ultra Librarian FODM8801CR2 CAD Model

Description

ON Semiconductor FODM8801CR2 Optically Isolated Error Amplifier

The FODM8801CR2 is a high-performance, optically isolated error amplifier designed and manufactured by ON Semiconductor. It is a crucial component for applications requiring precise voltage or current control, along with galvanic isolation to ensure system integrity and safety. This device is especially suitable for switch-mode power supplies, motor controllers, and industrial automation systems where feedback loops are used to maintain accurate output levels.

With its advanced design, the FODM8801CR2 offers a typical input-to-output isolation voltage of 5000 VRMS, providing an excellent barrier against high voltage spikes and surges. This isolation helps to protect sensitive microcontrollers and other logic-level circuitry from the high voltages typically found in power systems. Additionally, the isolation ensures that noise and disturbances on the high voltage side do not affect the low voltage control side, leading to improved performance and reliability.

The device incorporates precision analog circuitry, enabling it to provide a high level of accuracy in signal transmission. The FODM8801CR2 features a linear optocoupler with an integrated photodiode and amplifier, which work together to convert the input signal into a proportional current, transmitting it across the optical barrier with minimal distortion. This results in a highly accurate output that can be used for feedback control in various applications.

The FODM8801CR2 is packaged in a compact 8-pin DIP, making it easy to integrate into a wide range of designs without taking up excessive space on the printed circuit board. Its operating temperature range of -40°C to +100°C ensures reliable performance across a broad spectrum of environmental conditions. Furthermore, the device is RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability.

For engineers and designers looking for a reliable solution to implement isolated feedback loops in their power control systems, the FODM8801CR2 from ON Semiconductor offers a blend of performance, accuracy, and safety that is hard to surpass. Its robust design and ease of implementation make it an excellent choice for demanding applications that require high isolation and precise control.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1921 $53.6445
105+ $0.9781 $102.7005
160+ $0.9476 $151.6160
220+ $0.9170 $201.7400
285+ $0.8864 $252.6240
380+ $0.7947 $301.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,940 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess