EN
  • EN
  • DE

101KD10

Part No 101KD10
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 10MM, 100V 2.5KA, BULK / 100 V 2.5 kA Varistor 1 Circuit Through Hole Disc 10mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 10D
Package Bulk
Product Status Active
Maximum AC Volts 60 V
Maximum DC Volts 85 V
Varistor Voltage (Min) 90 V
Varistor Voltage (Typ) 100 V
Varistor Voltage (Max) 110 V
Current - Surge 2.5 kA
Energy 15J
Number of Circuits 1
Capacitance @ Frequency 1000 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 10mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1361032-101KD10
Ultra Librarian 3D Model Ultra Librarian 101KD10 CAD Model

Description

The 101KD10 is a varistor from YAGEO.

  • Series: 10D
  • Application: Circuit Protection
  • Shape: Disc, 10mm Diameter
  • Mounting Type: Through Hole
  • Operating Temperature: -40°C to 105°C
  • Capacitance: 1000 pF @ 1 kHz
  • Maximum AC Voltage: 60 V
  • Maximum DC Voltage: 85 V
  • Varistor Voltage: 90 V to 110 V
  • Surge Current Rating: 2.5 kA
  • Energy Absorption: 15J

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
Bourns Inc.
VARISTOR 0402
Lowest to $0.2419
EPCOS (TDK)
Monolithic; Standard Series
Lowest to $0.8070
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us
TDK Corporation
VARISTOR 6.8V 10A 0201
Lowest to $0.0091
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
Littelfuse Inc.
VARISTOR 30V 0402
Lowest to $0.2169

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993

Pricing & Ordering

Quantity Unit Price Ext. Price
995+ $0.0503 $50.0485
2,125+ $0.0471 $100.0875
3,300+ $0.0455 $150.1500
4,730+ $0.0423 $200.0790
6,145+ $0.0407 $250.1015
7,655+ $0.0392 $300.0760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,070 pieces
MOQ: 995 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess