EN
  • EN
  • DE

MAX11049ETM+

Part No MAX11049ETM+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 700926-MAX11049ETM+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX11049ETM+ CAD Model

Description

Maxim Integrated MAX11049ETM+ Product Overview

The MAX11049ETM+ is a high-performance, 16-bit, multi-channel, simultaneous-sampling analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precision voltage measurement in a variety of applications. This ADC is a perfect solution for systems that require high-speed, high-resolution data acquisition such as industrial control systems, medical instrumentation, and automated test equipment.

Key Features

  • High-Resolution Sampling: The MAX11049ETM+ boasts a 16-bit resolution, ensuring accurate and detailed conversion of analog signals into digital data.
  • Simultaneous Sampling: With its ability to sample up to eight channels simultaneously, this ADC eliminates the phase delay between channels, which is critical for synchronized data acquisition tasks.
  • High-Speed Operation: The device operates at a conversion rate of up to 200ksps (kilo-samples per second), providing rapid data processing capabilities for real-time applications.
  • Flexible Input Ranges: It supports various input ranges, including ±10V, ±5V, 0 to +10V, and 0 to +5V, catering to diverse signal requirements.
  • Bipolar and Unipolar Inputs: The MAX11049ETM+ can handle both bipolar and unipolar input signals, enhancing its versatility across different use cases.
  • Integrated Features: It includes an internal reference, a temperature sensor, and fault detection capabilities, which contribute to the reliability and robustness of the overall system.

Applications

The MAX11049ETM+ is an ideal choice for various high-demand applications, including:

  • Industrial Process Controls
  • Medical Instrumentation
  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Power Supply Monitoring

With its high-speed, precision sampling and multi-channel capabilities, the MAX11049ETM+ from Maxim Integrated stands out as a superior ADC solution for engineers and designers seeking to optimize their systems for accuracy and efficiency. Its robust feature set ensures that it can meet the stringent requirements of even the most demanding applications.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess