EN
  • EN
  • DE

MAX1544CAI+

Part No MAX1544CAI+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701611-MAX1544CAI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1544CAI+ CAD Model

Description

Product Overview: MAX1544CAI+ from Maxim Integrated

The MAX1544CAI+ is a high-efficiency, quad-output, main power-supply controller for notebook computers, developed by Maxim Integrated. This advanced power management integrated circuit (IC) is specifically designed to meet the rigorous power demands of modern portable computing devices.

Featuring a wide input voltage range, the MAX1544CAI+ is capable of converting battery voltage into the multiple supply voltages required by today's notebook processors, chipsets, and memory modules. Its high level of integration and efficiency helps in extending battery life while reducing the overall component count in the power supply section of the notebook.

Key Features:

  • Multiple Regulated Outputs: The device provides four main outputs that are precisely regulated to power the CPU core, graphics, memory, and system chipset.
  • High Efficiency: With its synchronous-rectified buck topology, the MAX1544CAI+ achieves excellent power conversion efficiency, crucial for maximizing battery life.
  • Flexible Power Sequencing: The IC supports programmable power sequencing, allowing designers to tailor the startup behavior to specific processor and system requirements.
  • Dynamic Voltage Management: The MAX1544CAI+ supports dynamic voltage identification (VID) for the CPU core, enabling the adjustment of core voltage in response to performance modes, further optimizing power consumption.
  • Robust Protection Features: It includes overvoltage, undervoltage, overcurrent, and thermal protection to ensure safe and reliable operation under various conditions.

Applications:

Primarily used in notebook computers, the MAX1544CAI+ is also suitable for other portable electronic devices that require efficient power management, such as ultrabooks, netbooks, and mobile workstations.

Package and Availability:

The MAX1544CAI+ is offered in a space-saving 28-pin SSOP (Shrink Small Outline Package) that minimizes footprint on the PCB. It is available for order and can be sourced from various electronic component distributors.

For engineers and designers looking for a reliable and efficient power management solution, the MAX1544CAI+ from Maxim Integrated provides a sophisticated option that can meet the challenging demands of modern portable electronics.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess