EN
  • EN
  • DE

MAX3773CEE

Part No MAX3773CEE
Manufacturer Maxim Integrated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description DUAL-RATE FIBRE CH REPEATER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Maxim Integrated
Package Bulk
Product Status Active
Input Differential
Output Differential
Data Rate (Max) 2.125Gbps
Number of Channels 2
Delay Time 1ns
Voltage - Supply 3V ~ 3.6V
Current - Supply 146mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 16-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 16-QSOP-EP
Standard Package 8 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630665-MAX3773CEE
Ultra Librarian 3D Model Ultra Librarian MAX3773CEE CAD Model

Description

The MAX3773CEE from Maxim Integrated is a cutting-edge, high-performance pin electronics driver/comparator designed to cater to the demanding requirements of automatic test equipment (ATE) applications. This device is engineered to operate with a single 3.3V power supply, making it an ideal choice for modern low-voltage test systems.

Key Features

  • High Sensitivity: The MAX3773CEE boasts exceptional sensitivity, which is critical for detecting small signal amplitudes in complex IC testing scenarios.
  • Integrated Load Circuit: This device includes an on-chip load circuit that simplifies the test setup and reduces external component requirements, thereby enhancing the overall design compactness and reliability.
  • Wide Dynamic Range: With its broad dynamic range, the MAX3773CEE ensures accurate and reliable operation across a variety of signal amplitudes and frequencies, making it extremely versatile for different testing conditions.
  • Low Power Consumption: Designed with power efficiency in mind, it operates on a low voltage supply while maintaining optimal performance, which is crucial for reducing the thermal footprint and power costs in ATE environments.

Applications

The versatility of the MAX3773CEE extends to a wide range of applications within the semiconductor testing industry. It is particularly well-suited for:

  • Memory and logic testers
  • System-on-chip (SoC) testers
  • Wafer-level testing equipment
  • Mixed-signal device testers

Performance and Quality

The MAX3773CEE is built to deliver high-quality, reliable performance under the stringent conditions of semiconductor testing. Maxim Integrated's commitment to quality ensures that the MAX3773CEE meets the highest industry standards, providing a robust and efficient solution for ATE systems.

Conclusion

With its high sensitivity, integrated load circuit, and low power operation, the MAX3773CEE from Maxim Integrated is an excellent choice for designers looking to enhance the capability and efficiency of their ATE systems. Its precision and reliability make it a valuable component in the realm of semiconductor testing and evaluation.

You May Also Be Interested in

Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $17.3624
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess