EN
  • EN
  • DE

LTC6903IMS8#PBF

Part No LTC6903IMS8#PBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Oscillator, Silicon
Frequency 1kHz to 68MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 7mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-MSOP
Mounting Surface Mount
Win Source Part Number 128612-LTC6903IMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6903IMS8#PBF CAD Model

Description

LTC6903IMS8#PBF - High Performance Programmable Oscillator

The LTC6903IMS8#PBF is a versatile, programmable oscillator produced by Linear Technology, designed to provide precision frequency generation over a wide range with minimal external components. This compact, high-performance device is housed in an MSOP-8 package and is a perfect solution for a variety of applications, including wireless communication systems, networking, and portable electronics.

One of the key features of the LTC6903IMS8#PBF is its programmable frequency range, which spans from 1kHz to 68MHz. This is achieved through an easy-to-use serial interface that allows the user to set the desired frequency with high accuracy. The frequency can be adjusted in increments as small as 0.1Hz, providing the flexibility needed for precise tuning in critical applications.

The LTC6903IMS8#PBF also boasts a low supply voltage range of 2.7V to 5.5V, making it suitable for use in both 3.3V and 5V systems. This low voltage operation, combined with a typical supply current of only 2.7mA, makes it an energy-efficient choice for battery-powered devices.

In terms of performance, the LTC6903IMS8#PBF offers a low phase noise and jitter, ensuring a clean and stable frequency output. This is essential for applications where signal integrity is paramount, such as high-speed data communication and precise timing functions. Moreover, the device is capable of operating over a wide temperature range, ensuring reliability and consistent performance under varying environmental conditions.

For ease of integration, the LTC6903IMS8#PBF includes an internal power-on reset that clears all internal registers, setting the device to a known start-up state. Additionally, the oscillator's robust design includes built-in reverse battery protection, which safeguards the device against incorrect power supply connections.

In summary, the LTC6903IMS8#PBF from Linear Technology is a high-quality, flexible, and easy-to-use programmable oscillator that meets the needs of a wide array of applications where precision frequency generation is critical. Its combination of low power consumption, wide frequency range, and high performance makes it an excellent choice for designers seeking a reliable and efficient frequency source.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
ON Semiconductor
Programmable Timer
Lowest to $0.1842
NEC
TIMER CIRCUIT
Need more? Email Us
Intersil Corporation
4-Digit LED Display, Programmable Up/Down Counter
Need more? Email Us
Intersil Corporation
CMOS Programmable Interval Timer
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.4054
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3732 $56.2392
14+ $7.6909 $107.6726
21+ $7.4505 $156.4605
28+ $7.2102 $201.8856
36+ $6.9699 $250.9164
49+ $6.2488 $306.1912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess