EN
  • EN
  • DE

MAX3770CEE

Part No MAX3770CEE
Manufacturer Maxim Integrated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description FIBRE CH REPEATER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Buffer, ReDriver
Input CML
Output CML
Data Rate (Max) 2.125Gbps
Number of Channels 1
Delay Time 1ns
Voltage - Supply 3V ~ 3.6V
Current - Supply 81mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 211186-MAX3770CEE
Ultra Librarian 3D Model Ultra Librarian MAX3770CEE CAD Model

Description

The MAX3770CEE from Maxim Integrated is a high-performance, compact, and versatile network interface device designed for use in demanding telecommunications and data communications applications. It is a key component for managing and processing high-speed digital signals, making it an essential part of optical networking equipment such as SONET/SDH transmission systems, DWDM (Dense Wavelength Division Multiplexing) systems, and Ethernet over optical solutions.

Key Features

  • High Integration: The MAX3770CEE integrates multiple functions into a single chip, which includes clock recovery, data retiming, and serialization/deserialization (SerDes) capabilities. This level of integration helps reduce system complexity and saves board space.
  • Flexibility: It supports a wide range of data rates, making it suitable for various network standards and allowing for flexible design options to meet specific application needs.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX3770CEE operates with low power consumption, which is crucial for building energy-efficient systems and reducing overall operating costs.
  • Robust Performance: The device is engineered to deliver robust performance even in harsh operating conditions, ensuring reliable data transmission and reception over optical fibers.
  • Compact Package: The MAX3770CEE comes in a compact and industry-standard package, which is ideal for space-constrained applications.

Applications

The MAX3770CEE is suitable for a wide range of applications within the telecommunications and datacom industries, including:

  • SONET/SDH Equipment
  • DWDM Systems
  • Optical Network Routers and Switches
  • Multi-Protocol Label Switching (MPLS) Equipment
  • High-Speed Data Acquisition Systems

With its high-speed capabilities and reliable performance, the MAX3770CEE is an excellent choice for designers and engineers looking to create advanced optical networking solutions. Maxim Integrated's commitment to quality and innovation ensures that the MAX3770CEE will continue to be a go-to component for industry professionals.

You May Also Be Interested in

Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4424 $64.9080
100+ $1.1836 $118.3600
155+ $1.1466 $177.7230
210+ $1.1096 $233.0160
270+ $1.0725 $289.5750
365+ $0.9617 $351.0205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess