Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Main Purpose Interface, LIN
Utilized IC / Part ATA6664
Supplied Contents Board(s)
Win Source Part Number 769140-ATA6664-EK
Popularity Medium
Supply and Demand Status Balance
Family Name ATA6664-EK
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ATA6664-EK CAD Model

Description

The ATA6664-EK is a comprehensive evaluation kit designed by Microchip Technology to demonstrate the capabilities of the ATA6664 high-speed CAN transceiver. This evaluation kit allows engineers, designers, and hobbyists to explore the features and performance of the ATA6664 CAN transceiver in a real-world environment, facilitating rapid development and testing of CAN-based applications.

Key Features:

  • High-Speed CAN Interface: The ATA6664 transceiver is compliant with the ISO 11898-2 standard, supporting high-speed CAN communication up to 1 Mbps.
  • Protection Features: The device includes features such as thermal protection, short-circuit protection, and an undervoltage detection system, ensuring robust performance in harsh environments.
  • Low Power Consumption: With a focus on energy efficiency, the ATA6664 features a low-power mode that significantly reduces current consumption when the CAN bus is idle.
  • Flexible Operation: The evaluation kit supports both 3.3V and 5V operation, making it versatile for integration with a wide range of microcontrollers and development boards.
  • Easy to Use: The ATA6664-EK comes with an easy-to-use interface and clear documentation, providing a user-friendly experience even for those new to CAN technology.

Applications:

The ATA6664-EK is ideal for a variety of applications where reliable data communication is critical, such as automotive systems, industrial automation, medical equipment, and any embedded system requiring a robust CAN network.

Package Contents:

The evaluation kit includes the ATA6664 CAN transceiver module, a user guide, and supporting software. It may also come with additional accessories such as cables and a prototyping board to facilitate immediate development.

With the Microchip Technology ATA6664-EK, users can expect a seamless and reliable experience when developing CAN-based applications. The kit not only serves as a demonstration platform but also as a springboard for innovation and design in the field of networked communications.

You May Also Be Interested in

Texas Instruments
KIT PRODUCT DESIGN FOR TUSB3410 / TUSB3410 USB Interface IC Interface Board
Need more? Email Us
ECAD model for TUSB3410UARTPDK
NXP / Nexperia
NXP GOLDBOX FOR VEHICLE NETWORKI / S32G2, SJA1110, TJA1102-TJA1102S, TJA1043, TJA1463VR5510 Networking Reference Design Evaluation Board
Need more? Email Us
ECAD model for S32G-VNP-GLDBOX
Allegro MicroSystems, LLC
BOARD EVAL FOR A4923GET / A4923 Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
ECAD model for APEK4923GET-01-T-DK
Allegro MicroSystems, LLC
BOARD EVALUATION A4962KLP / A4962 Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
ECAD model for APEK4962KLP-01-T-DK
Analog Devices Inc.
BOARD EVALUATION FOR AD9516-1
Need more? Email Us
ECAD model for AD9516-1/PCBZ
Intersil
EVAL BOARD FOR TW6805A-LA2-GR
Need more? Email Us
ECAD model for TW6805A-LA2-GR-EVAL
Intersil
EVAL BOARD FOR TW8816-LB3-GR
Need more? Email Us
ECAD model for TW8816-LB3-GR-EVAL
Infineon Technologies
BOARD DEMO FOR TLE 6214L
Need more? Email Us
ECAD model for DEMOBOARD TLE 6214L
Infineon Technologies
DEVELOPMENT KIT / Flash Memory Evaluation Board
Need more? Email Us
ECAD model for CYFL248-001

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention