EN
  • EN
  • DE

MA27D290GLBF

Part No MA27D290GLBF
Manufacturer Panasonic
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829422-MA27D290GLBF
Ultra Librarian 3D Model Ultra Librarian MA27D290GLBF CAD Model

Description

The MA27D290GLBF is a diode manufactured by Panasonic, designed for general rectification and high-speed switching applications. This diode is engineered to provide reliable performance in circuits requiring efficient signal processing and power conversion.

Applications

  • Rectification circuits
  • High-speed switching applications
  • Voltage clamping
  • Signal detection
  • General purpose diode applications

Features

  • Low forward voltage drop: Reduces power loss during forward conduction.
  • Fast switching speed: Enables efficient operation in high-frequency circuits.
  • Compact surface mount package: Facilitates easy integration into compact electronic devices.
  • High reliability: Ensures consistent performance under various operating conditions.
  • Glass passivated junction: Provides enhanced stability and reliability.

Benefits

  • Increased energy efficiency: Low forward voltage drop minimizes power dissipation.
  • Improved circuit performance: Fast switching speed enhances signal processing capabilities.
  • Reduced board space: Compact package size allows for denser circuit designs.
  • Enhanced system reliability: Robust construction ensures stable operation over time.
  • Stable Performance: Glass passivated junction provides stable performance and longevity.

Additional Details

The MA27D290GLBF diode is commonly used in a variety of electronic devices, including power supplies, signal processing equipment, and communication systems. For detailed specifications, such as maximum reverse voltage, forward current, and reverse recovery time, refer to the manufacturer's datasheet. Proper thermal management is crucial to ensure optimal performance and longevity. The surface mount package allows for automated assembly, reducing manufacturing costs and improving production efficiency. Its characteristics make it a suitable choice for designs requiring a balance between speed and efficiency.

You May Also Be Interested in

Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess