EN
  • EN
  • DE

MAX3735AETG

Part No MAX3735AETG
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 2.7GB 3.63V 24TQFN / 2.7Gbps, Low-Power SFP Laser Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Laser Diode Driver (Fiber Optic)
Data Rate 2.7Gbps
Number of Channels 1
Supply Voltage (V) 2.97V ~ 3.63V
Current - Supply 27mA
Current - Modulation 85mA
Current - Bias 100mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Mounting Style SMD
Part Number Series MAX3735
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806429-MAX3735AETG
Ultra Librarian 3D Model Ultra Librarian MAX3735AETG CAD Model

Description

The MAX3735AETG is a high-performance, low-power, compact laser driver designed by Maxim Integrated for use in fiber optic communication systems. This device is specifically engineered to drive a laser diode in optical transmitters, and it is an ideal choice for applications that require high-speed data transmission over optical networks.

Key Features

  • High-Speed Operation: The MAX3735AETG is capable of operating at data rates up to 11.3Gbps, which makes it suitable for 10 Gigabit Ethernet, 10G Fibre Channel, and other high-speed communication standards.
  • Automatic Power Control (APC): This feature ensures consistent optical power output from the laser diode over changes in temperature and aging, maintaining optimal performance and reliability.
  • Extinction Ratio Control (ERC): The device provides excellent control over the laser modulation to ensure a high extinction ratio, critical for maintaining signal quality in digital optical communication.
  • Low Power Dissipation: Designed for efficiency, the MAX3735AETG has low power consumption, which helps in reducing thermal management requirements and improving system reliability.
  • Single 3.3V Supply: The device operates from a single 3.3V power supply, simplifying power management in system design.
  • Compact Package: Available in a 24-pin TQFN package, the MAX3735AETG saves valuable board space, which is essential for dense circuit designs.

Applications

  • 10Gbps Ethernet Transceivers
  • 10Gbps Fibre Channel Transceivers
  • SONET/SDH Transmitters
  • XFP and SFP+ Optical Modules

The MAX3735AETG integrates seamlessly into a variety of optical network infrastructures, offering designers a versatile and efficient solution for high-speed data transmission. Its robust feature set, including safety mechanisms like thermal shutdown and programmable current limiting, ensures that this laser driver can meet the stringent requirements of modern communication systems while maintaining Maxim Integrated's reputation for quality and reliability.

You May Also Be Interested in

Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GBPS 3.63V
Need more? Email Us
Microchip Technology
IC LASER DRV 155MBPS 5.5V 10MSOP / Laser Driver IC 155Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 2 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
Microchip Technology
IC LASER DRVR 11.3GB 3.6V 16QFN / Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.7GBPS 3.6V 32MLF / Laser Driver IC 2.7Gbps 1 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess