EN
  • EN
  • DE

M02069G-12

Part No M02069G-12
Manufacturer M/A-Com Technology Solutions
Catalog PMIC - Laser Drivers
Description Laser Driver VCSEL 4.3Gbps 1-CH 24-Pin QFN / IC AMP OPTICAL POST MMIC PECL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer M/A-Com Technology Solutions
Packaging Tray
Type Laser Diode Driver
Data Rate 4.3Gbps
Number of Channels 1
Operating Supply Voltage 3.3V, 5V
Operating Supply Current 35mA
Current - Modulation 70mA
Current - Bias 75mA
Operating Temperature Range -40°C ~ 95°C
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Mounting SMD
Win Source Part Number 784830-M02069G-12
Popularity Medium
Supply and Demand Status Balance
Family Name M02069-12
Introduction Date February 26, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M02069G-12 CAD Model

Description

The M/A-Com Technology Solutions 784830-M02069G-12 is a medium popularity laser diode driver electronic component. It is manufactured by M/A-Com Technology Solutions.

  • Data Rate: 4.3Gbps
  • Number of Channels: 1
  • Packaging: Tray
  • Operating Temperature Range: -40°C ~ 95°C
  • Package: 24-VFQFN exposed pad
  • Mounting: SMD
  • Operating Supply Voltage: 3.3V, 5V
  • Current Modulation: 70mA
  • Current Bias: 75mA

You May Also Be Interested in

Microchip Technology
IC LASER 3.6V 24MLF
Lowest to $6.0510
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Semtech Corporation
IC LASER DRVR 300MBPS 5V 16QSOP
Lowest to $5.8209
Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us
Maxim Integrated
IC LASER DRVR 3.2GB 3.63V 16TQFN / Laser Driver IC 3.2Gbps 1 Channel 2.97V ~ 3.63V 16-TQFN (3x3)
Lowest to $2.6195
Microchip Technology
IC LASER DR 11.3125GB 3.6V 16QFN
Need more? Email Us
Texas Instruments
IC LASER DRVR 5.5V 28UQFN
Lowest to $9.2500
Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $9.3844
Maxim Integrated
IC LIMITING AMP LASER 2.5GBPS QF / Laser Driver IC Channel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess