Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Laser Diode Controller (Fiber Optic)
Data Rate 10Gbps
Number of Channels 1
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 2.3mA
Temperature Range - Operating -40°C to 105°C
Case / Package 24-MLF (4x4)
Mounting Surface Mount
Win Source Part Number 058642-MIC3003GML
Ultra Librarian 3D Model Ultra Librarian MIC3003GML CAD Model

Description

The MIC3003GML from Microchip Technology is a highly integrated solution specifically designed for power management in various applications. This advanced device is part of Microchip's extensive portfolio of power management ICs, offering a blend of efficiency, reliability, and performance for today's demanding electronic systems.

Key Features

  • High Efficiency: The MIC3003GML is engineered to provide high efficiency, which is crucial for extending battery life in portable devices and reducing heat generation in high-power systems.
  • Versatile Voltage Range: It supports a wide input voltage range, making it suitable for a variety of power sources and ensuring compatibility with different system designs.
  • Integrated Functions: This device includes multiple integrated functions that reduce the need for external components, thereby saving space and cost on the PCB.
  • Thermal Management: With built-in thermal management features, the MIC3003GML ensures stable operation across different temperature ranges and protects the system from overheating.
  • Robust Protection Features: The device comes equipped with several protection features such as over-current protection, short-circuit protection, and over-temperature protection, enhancing system reliability.

Applications

The MIC3003GML is ideal for a wide range of applications, including but not limited to:

  • Portable and Battery-Powered Devices
  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunications Equipment
  • Consumer Electronics

Package and Availability

The MIC3003GML is available in a compact, lead-free MLF® package that is both space-saving and environmentally friendly. Its small footprint makes it an excellent choice for designs where PCB real estate is at a premium.

For designers and engineers looking for a robust power management solution, the MIC3003GML from Microchip Technology offers a blend of performance, efficiency, and reliability. Its comprehensive feature set and broad application scope make it an attractive option for a diverse array of electronic systems.

You May Also Be Interested in

Maxim Integrated
Laser Driver IC 622Mbps 1 Channel 2.97 V ~ 3.63 V 24-TQFN (4x4)
Lowest to $4.9263
ECAD model for MAX3646ETG+
Maxim Integrated
Lowest to $8.0966
ECAD model for MAX3745E/D
Maxim Integrated
IC DRIVER SFP VCSEL 24-TQFN
Lowest to $11.8442
ECAD model for MAX3740AETG+T
Maxim Integrated
IC LSR DRVR 2.7GBPS 3.63V 24TQFN
Lowest to $8.2106
ECAD model for MAX3735AETG+
Maxim Integrated
IC LASER DVR 2CH 5.5V 32TQFP
Lowest to $22.3979
ECAD model for MAX3869EHJ-T
Maxim Integrated
Laser Driver IC 4.25Gbps 1 Channel 2.97 V ~ 3.63 V 24-TQFN (4x4)
Lowest to $73.5153
ECAD model for MAX3795ETG+T
Maxim Integrated
IC LASR DRVR 2.5GBPS 3.6V 24TQFN
Lowest to $3.0930
ECAD model for MAX3643ETG+T
Maxim Integrated
Laser Driver IC 622Mbps 1 Channel 3.14 V ~ 5.5 V 24-TQFN (4x4)
Lowest to $48.9485
ECAD model for MAX3669ETG+
Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 3.14 V ~ 3.6 V 24-TQFN (4x4)
Need more? Email Us
ECAD model for MAX3273ETG+T

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9023 $51.6092
10+ $10.5865 $105.8650
15+ $10.2557 $153.8355
21+ $9.9249 $208.4229
27+ $9.5940 $259.0380
35+ $8.6016 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,761 pieces
MOQ: 4 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention