EN
  • EN
  • DE

IXBF9N160G

Part No IXBF9N160G
Manufacturer IXYS
Catalog IGBTs - Arrays
Description IGBT 1600V 7A 70W I4PAC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1308587-IXBF9N160G
Category Discrete Semiconductor Products>Transistors >IGBTs Single
Manufacturer IXYS
Packaging  Tube
Part Status Active
Voltage - Collector Emitter Breakdown (Max) 1600 V
Current - Collector (Ic) (Max) 7 A
Vce(on) (Max) @ Vge, Ic 7V @ 15V, 5A
Power - Max 70 W
Input Type Standard
Gate Charge 34 nC
Ultra Librarian 3D Model Ultra Librarian IXBF9N160G CAD Model

Description

  • High Voltage BIMOSFETTM 
    substitute for high voltage MOSFETs with significantly lower voltage drop 
    MOSFET compatible control 10 V turn on gate voltage
    fast switching for high frequency operation
    reverse conduction capability
  • isolated back surface
    enlarged creepage towards heatsink 
    enlarged creepage between high voltage pins
    application friendly pinout 
    high reliability
    industry standard outline

You May Also Be Interested in

IXYS
IGBT F BRIDGE 3000V 34A 24SMPD
Lowest to $148.5619
IXYS
IGBT 1600V 7A 70W I4PAC
Need more? Email Us
IXYS
IGBT H BRIDGE 2500V 23A 24SMPD / IGBT Array Half Bridge 2500 V 23 A 100 W Surface Mount 24-SMPD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess