EN
  • EN
  • DE

SY88922VKG

Part No SY88922VKG
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASR DRVR 2.5GBPS 5.5V 10MSOP / Laser Driver 2.5Gbps 1-CH 10-Pin MSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Type Laser Diode Driver (Fiber Optic)
Data Rate 2.5Gbps
Number of Channels 1
Operating Supply Voltage 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Operating Supply Current 25mA
Current - Modulation 30mA
Operating Temperature Range -40°C ~ 85°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Mounting SMD
Win Source Part Number 795950-SY88922VKG
Popularity Medium
Supply and Demand Status Balance
Family Name SY88922V
Introduction Date August 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SY88922VKG CAD Model

Description

Product Overview: SY88922VKG from Microchip Technology

The SY88922VKG is a high-performance, low-power post amplifier designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is specifically tailored for use in fiber-optic receivers, offering a robust solution for data communication and telecommunication applications.

Key Features

  • High Bandwidth: The SY88922VKG offers a significant bandwidth that ensures high-speed data transmission, making it ideal for applications requiring fast data rates.
  • Low Power Consumption: Designed with energy efficiency in mind, this post amplifier maintains low power consumption without compromising on performance, which is crucial for power-sensitive applications.
  • Adjustable Output Amplitude: The output amplitude can be adjusted via an external resistor, providing flexibility and control over signal levels to match specific system requirements.
  • Single 3.3V Power Supply: The device operates on a single 3.3V power supply, simplifying power management and system design.
  • Chatter-Free Loss-of-Signal (LOS) Indicator: The built-in chatter-free loss-of-signal indicator allows for reliable signal detection, which is essential for maintaining the integrity of communication systems.

Applications

The SY88922VKG is versatile and can be utilized in various high-speed data transmission systems, including:

  • Gigabit Ethernet
  • Fibre Channel
  • SONET/SDH Networks
  • Backplane Data Communication Systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY88922VKG is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance in even the most demanding environments.

Easy Integration

With its compact form factor and comprehensive datasheet, the SY88922VKG can be easily integrated into existing and new designs, providing a seamless solution for system developers looking to enhance their data communication capabilities.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 4.25GB 3.6V 16MLF / Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Renesas Electronics America
IC LASER DRIVER
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GB 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 32-MLF® (5x5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess