EN
  • EN
  • DE

LAN7800/Y9X

Part No LAN7800/Y9X
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CTLR USB 48SQFN  /  Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol Ethernet
Function Controller
Standards 10/100/1000 Base-TX PHY
Voltage - Supply 1.2V, 2.5V, 3.3V
Current - Supply 1 ~ 4mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-SQFN (7x7)
Base Product Number LAN7800
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 260
Win Source Part Number 1162568-LAN7800/Y9X
Ultra Librarian 3D Model Ultra Librarian LAN7800/Y9X CAD Model

Description

The LAN7800/Y9X from Microchip Technology is a high-performance, fixed-function USB 3.1 Gen 1 to 10/100/1000 Ethernet controller that offers a high level of integration for effective network connectivity solutions. Designed for embedded systems, consumer electronics, and enterprise applications, this controller provides a reliable and efficient way to add networking capabilities to various devices.

Key Features

  • High-Speed Networking: With support for USB 3.1 Gen 1 interface, the LAN7800/Y9X ensures fast data transfers and efficient network communication, making it ideal for bandwidth-intensive applications.
  • Energy Efficient: The controller includes energy-efficient Ethernet (EEE) and a reduced power operating mode, which helps in minimizing power consumption during periods of low network activity, contributing to overall energy savings for the system.
  • Advanced Functionality: It comes with a range of features including IPv4/IPv6 checksum offload, TCP/UDP checksum offload, and large send offload, which help in reducing the CPU load for packet processing tasks.
  • Compatibility: The LAN7800/Y9X is compatible with a variety of host system architectures and operating systems, ensuring broad applicability across different platforms.

Applications

The versatility of the LAN7800/Y9X makes it suitable for a wide range of applications, including:

  • Embedded Systems
  • Consumer Electronics
  • Enterprise Solutions
  • Docking Stations
  • USB to Ethernet Adapters
  • Gaming Consoles
  • Set-Top Boxes
  • Networked Printers

Technical Specifications

With a compact footprint and a robust set of features, the LAN7800/Y9X is designed to meet the rigorous demands of modern networked devices. Its technical specifications ensure high performance and reliability for a seamless networking experience.

About Microchip Technology

Microchip Technology is a leading provider of smart, connected, and secure embedded control solutions. Their easy-to-use development tools and comprehensive product portfolio enable customers to create optimal designs, which reduce risk while lowering total system cost and time to market.

You May Also Be Interested in

Infineon Technologies
Lowest to $19.3266
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Lowest to $3.2617
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $1.8283
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $8.2750

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3000 $53.2000
10+ $10.9128 $109.1280
15+ $10.5718 $158.5770
20+ $10.2308 $204.6160
26+ $9.8898 $257.1348
34+ $8.8667 $301.4678
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess