EN
  • EN
  • DE

MAX3272AETP+T

Part No MAX3272AETP+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP LIMITING 20-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Limiting Amplifier
Applications Optical Networks
Mounting SMD (SMT)
Case / Package 20-TQFN (4x4)
Win Source Part Number 006054-MAX3272AETP+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3272AETP+T CAD Model

Description

Maxim Integrated MAX3272AETP+T Optical Receiver

The MAX3272AETP+T is a high-performance, low-power optical receiver from Maxim Integrated, designed to offer a reliable solution for fiber optic communication systems. This device is a part of Maxim's family of integrated fiber optic receivers and provides a seamless interface between the optical domain and electrical domain in communication networks.

Key Features

  • High Sensitivity: The MAX3272AETP+T boasts a high level of sensitivity, which ensures that it can detect weak optical signals, making it ideal for long-haul fiber optic communication links.
  • Wide Dynamic Range: This optical receiver operates over a wide dynamic range, accommodating various light levels without the need for external adjustments.
  • Low Power Consumption: Designed with power efficiency in mind, the device consumes minimal power, which helps to reduce the overall power budget of the system it is integrated into.
  • High-Speed Operation: The MAX3272AETP+T is capable of high-speed data transmission, supporting the demands of modern communication networks that require rapid data throughput.
  • Compact Package: It comes in a compact, surface-mount package (TQFN-EP), which saves valuable board space and is suitable for dense circuit designs.

Applications

The MAX3272AETP+T is versatile and can be used in a variety of applications, including:

  • Fiber-to-the-Home (FTTH) networks
  • SONET/SDH systems
  • High-speed data transmission systems
  • Optical networking equipment

Technical Specifications

The device operates over a temperature range of -40°C to +85°C, ensuring reliable performance in a wide range of environmental conditions. It also features an integrated transimpedance amplifier, which simplifies the design and reduces the number of external components required.

Maxim Integrated's commitment to quality and performance is evident in the MAX3272AETP+T optical receiver, making it a smart choice for system designers looking to enhance the efficiency and reliability of their optical communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC AMPLIFIER 10MSOP / Amplifier IC Current Sensing, Power Management 10-MSOP
Need more? Email Us
Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Texas Instruments
IC AMP COMP 8SOIC / Amplifier, Comparator IC 8-SOIC
Lowest to $1.9586
Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess