EN
  • EN
  • DE

XC7VX1140T-L2FLG1928E

Part No XC7VX1140T-L2FLG1928E
Manufacturer Amd
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 480 I/O 1928FCBGA / series Field Programmable Gate Array (FPGA) IC 480 69304320 1139200 1924-BBGA, FCBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD Xilinx
Series Virtex®-7 XT
Package Tray
Number of LABs/CLBs 89000
Number of Logic Elements/Cells 1139200
Total RAM Bits 69304320
Number of I/O 480
Voltage - Supply 0.97V ~ 1.03V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 100°C (TJ)
Package / Case 1924-BBGA, FCBGA
Supplier Device Package 1928-FCBGA (45x45)
Base Product Number XC7VX1140
RoHS Status RoHS non-compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7B
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1213747-XC7VX1140T-L2FLG1928E
Ultra Librarian 3D Model Ultra Librarian XC7VX1140T-L2FLG1928E CAD Model

Description

The XC7VX1140T-L2FLG1928E is a high-performance Virtex-7 FPGA from AMD (formerly Xilinx), designed for demanding applications requiring extensive logic resources, high-speed connectivity, and advanced processing capabilities. This FPGA is part of the Virtex-7 family, known for its exceptional performance, power efficiency, and comprehensive feature set.

Applications

  • High-performance computing
  • Data center acceleration
  • Networking infrastructure
  • Aerospace and defense systems
  • Medical imaging

Features

  • Large logic capacity with over 1 million logic cells
  • High-speed transceivers for fast data transfer
  • Extensive on-chip memory resources
  • Advanced power management features
  • Flexible I/O options for versatile connectivity

Benefits

  • Accelerated application performance
  • Reduced power consumption
  • Increased system integration
  • Enhanced design flexibility
  • Improved time-to-market

Additional Details

The XC7VX1140T-L2FLG1928E FPGA features a large number of configurable logic blocks (CLBs), block RAM, and DSP slices, providing a flexible and powerful platform for implementing complex algorithms and designs. The device supports a wide range of industry-standard interfaces, including PCIe, Ethernet, and memory interfaces. Its advanced power management features enable efficient operation and reduce overall system power consumption. The FPGA is packaged in a 1928-pin flip-chip land grid array (FLGA) package, providing high-density connectivity and robust thermal performance.

You May Also Be Interested in

Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess