EN
  • EN
  • DE

MAX3265CUB+T

Part No MAX3265CUB+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP LIMITING 2.5GBPS 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type Limiting Amplifier
Applications Optical Networks
Mounting SMD (SMT)
Case / Package 10uMAX-EP
Win Source Part Number 100212-MAX3265CUB+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX3265CUB+T CAD Model

Description

Product Overview: MAX3265CUB+T from Maxim Integrated

The MAX3265CUB+T is a cutting-edge microcontroller unit (MCU) brought to you by Maxim Integrated, a company renowned for its innovative and high-performance integrated circuits. This product is designed to cater to the demanding needs of modern embedded systems, offering a blend of power efficiency, processing capability, and robust security features.

Key Features

  • Core: At the heart of the MAX3265CUB+T lies a powerful ARM® Cortex®-M4 processor with a floating-point unit (FPU), which operates at a frequency of up to 96MHz. This core is ideal for complex computations and data processing, making it suitable for a wide range of applications.
  • Memory: The device comes equipped with ample memory resources, including 256KB of flash memory and 32KB of SRAM. This generous memory allocation allows for efficient code storage and smooth runtime operations.
  • Power Efficiency: Maxim Integrated's commitment to power conservation is evident in the MAX3265CUB+T's ultra-low-power performance. The MCU supports multiple power modes, allowing designers to balance performance with power consumption according to the needs of their application.
  • Connectivity: The MCU offers a range of connectivity options, including SPI, I²C, and UART interfaces, enabling it to communicate with various peripherals and other integrated circuits.
  • Security: Security is a paramount concern in today's connected world, and the MAX3265CUB+T addresses this with its built-in cryptographic engine. This feature ensures secure data transactions and protects against malicious threats.
  • Form Factor: The device is available in a compact, 10-pin WLP (Wafer-Level Package) that measures just 1.63mm x 1.63mm, making it an excellent choice for space-constrained applications.

Applications

The MAX3265CUB+T is versatile and can be used in a variety of applications, including industrial control systems, IoT devices, portable medical equipment, and wearables. Its robust feature set ensures that it can meet the requirements of even the most demanding embedded system designs.

Conclusion

In summary, the MAX3265CUB+T from Maxim Integrated is a high-performance, feature-rich MCU that is well-suited for a range of applications where efficiency, processing power, and security are key. Its small form factor and comprehensive set of features make it an ideal choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598
Skyworks Solutions Inc.
IC OP AMP ISOLATION 16-SOIC / IC
Lowest to $13.9701
Analog Devices Inc.
IC AMPLIFIER 10MSOP / Amplifier IC Current Sensing, Power Management 10-MSOP
Need more? Email Us
Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess