EN
  • EN
  • DE

SY10E111LEJZ-TR

Part No SY10E111LEJZ-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:9 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series 100E, Precision Edge®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 85°C
Mounting Surface Mount
Package 28-LCC (J-Lead)
Case / Package 28-PLCC
Family Name SY10E111
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SY10E111LEJZ TR, SY10E111LEJZ TR-ND
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898683-SY10E111LEJZ-TR
Ultra Librarian 3D Model Ultra Librarian SY10E111LEJZ-TR CAD Model

Description

Product Overview: SY10E111LEJZ-TR by Microchip Technology

The SY10E111LEJZ-TR is a high-performance, 5V differential PECL/ECL 1:9 Clock Driver manufactured by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. Designed for high-speed applications, this clock driver is essential for distributing a single clock input to multiple destinations efficiently and reliably.

Key Features

  • High-Speed Operation: The SY10E111LEJZ-TR operates at exceptional speeds, making it suitable for applications that require rapid data processing and timing precision.
  • Differential PECL/ECL Inputs: It provides differential Positive Emitter-Coupled Logic (PECL) or Emitter-Coupled Logic (ECL) inputs, ensuring robust signaling and noise immunity in complex electronic systems.
  • 1:9 Fanout: This clock driver can take a single input signal and distribute it to nine outputs, which is ideal for systems that need to synchronize multiple components or data paths.
  • Internal Termination Resistors: The device includes internal termination resistors, which simplifies PCB design by reducing the number of external components required.
  • Low Skew: With minimal skew between outputs, the SY10E111LEJZ-TR ensures precise timing alignment across all channels, which is critical for maintaining data integrity and system stability.
  • Temperature Range: It operates over an extended temperature range, making it versatile for use in various environments and applications.

Applications

The SY10E111LEJZ-TR is particularly well-suited for use in high-speed communication systems, data centers, and computing applications where signal integrity and timing precision are paramount. Its ability to distribute a clock signal with low skew and high noise immunity makes it an excellent choice for:

  • Server and Network Infrastructure
  • Data Storage Systems
  • Telecommunications Equipment
  • Test and Measurement Devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY10E111LEJZ-TR is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and stability in your electronic systems. With its robust design and advanced features, the SY10E111LEJZ-TR is an excellent choice for designers looking to enhance their high-speed digital applications.

You May Also Be Interested in

Renesas Electronics America
9DBL0442CKILF Renesas Electronics Clock Buffer 9DBL0442C 4 O/P 3.3V PCIE BUF, ZO=100 datasheet, inventory, & pricing.
Lowest to $11.6418
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Diodes Incorporated
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin QSOP Tube
Lowest to $1.6579
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess