EN
  • EN
  • DE

MAX3157CAI

Part No MAX3157CAI
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC TXRX RS485/422 250KBPS 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100mV
Data Rate 250kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 210378-MAX3157CAI
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3157CAI CAD Model

Description

Maxim Integrated MAX3157CAI: High-Performance UART with 128-Word FIFOs

The MAX3157CAI from Maxim Integrated is a high-performance, 3.3V, UART (Universal Asynchronous Receiver-Transmitter) designed to meet the demanding requirements of industrial applications. This integrated circuit provides a full-duplex, asynchronous communications interface for systems that require high data rates, reliability, and robustness.

One of the standout features of the MAX3157CAI is its large 128-word FIFOs for both the transmit and receive functions. These FIFO buffers greatly enhance data handling by reducing the overhead required for CPU intervention, thus improving system efficiency and throughput. This feature is particularly useful in applications where large amounts of data are being transferred and system latency is a concern.

The device supports data rates up to 1.5Mbps and includes a fractional baud rate generator, which allows precise baud rates to be set, even at non-standard frequencies. This flexibility is crucial for compatibility with a wide array of peripherals and network standards.

Built for harsh environments, the MAX3157CAI operates over an extended temperature range of -40°C to +85°C, ensuring reliable performance under varying conditions. It is available in a 28-pin SSOP package, which is ideal for space-constrained applications.

Additional features of the MAX3157CAI include:

  • Automatic hardware and software flow control
  • Wireless infrared (IrDA) encoder/decoder compatible with SIR protocol
  • Sleep mode with wake-up indicator for power conservation
  • False start-bit detection and integrated address recognition
  • Programmable character lengths, stop bits, and parity for versatile data formats

The MAX3157CAI is suitable for a variety of industrial applications, such as factory automation, process control, and point-of-sale systems. Its robust feature set also makes it an excellent choice for data communication in medical equipment, security systems, and network infrastructure.

With Maxim Integrated's reputation for quality and performance, the MAX3157CAI is a reliable choice for developers looking to incorporate a high-speed UART into their designs.

You May Also Be Interested in

Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
TAEJIN / HTC Korea
IC REG LIN POS ADJ 800MA DDPAK
Lowest to $0.1615
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
Microchip Technology
IC VOICEPORT ABS 2CH 80LQFP
Lowest to $13.6363
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7688 $51.0752
10+ $10.4769 $104.7690
15+ $10.1495 $152.2425
21+ $9.8221 $206.2641
27+ $9.4947 $256.3569
36+ $8.5125 $306.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess