Products specifications Report Issue?

Category CPU
Win Source Part Number 1437264-BX806954210R
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian BX806954210R CAD Model

Description

The BX806954210R, recognized as the Intel Xeon Silver 4210R, forms a part of the celebrated Intel Xeon Scalable Processor series, specifically under the 'Silver' tier, engineered for balanced performance in server and data center environments. This processor model boasts a generous 13.75M Cache and a base clock speed of 2.40 GHz, making it adept at handling a wide range of tasks from virtualization to various forms of medium-demand data processing. It integrates advanced Intel technologies such as Intel Turbo Boost Technology and Hyper-Threading Technology, enhancing its performance dynamically based on workload demands and allowing it to manage multiple tasks efficiently. This processor is designed with scalability and flexibility in mind, supporting seamless integration into dual and multi-socket server configurations, crucial for expanding system capabilities and performance in a scalable fashion. Packaged in the Intel Box, this processor is targeted at end-users and IT professionals seeking a reliable and robust server solution for enterprise applications, ensuring high-level performance, efficiency, and security for business-critical operations.

You May Also Be Interested in

HP
HP Gold 6136 (3.00GHz/12-Core/150W) CPU
Need more? Email Us
ECAD model for HP 875724-001 - HP Gold 6136 (3.00GHz/12-Core/150W) CPU
HP
HP Gold 5115 (2.4GHz - 10C) BL460 G10 CPU Kit
Need more? Email Us
ECAD model for HP 872013-L21 - HP Gold 5115 (2.4GHz - 10C) BL460 G10 CPU Kit
HP
HP Platinum 8270 (2.7GHz - 26C) CPU
Need more? Email Us
ECAD model for HP P11623-001 - HP Platinum 8270 (2.7GHz - 26C) CPU
HP
Hewlett Packard Enterprise Xeon E5530
Need more? Email Us
ECAD model for HP 505882-B21 - HP E5530 (2.40GHz - 4C) DL360 G6 CPU Kit
HP
HP Intel Xeon X5660
Need more? Email Us
ECAD model for HP 603254-B21 - HP X5660 (2.80GHz - 6C) BL460 G7 CPU Kit
HP
Hewlett Packard Enterprise Intel Xeon E5-2640 v4
Need more? Email Us
ECAD model for HP 817937-B21 - HP E5-2640v4 (2.40GHz - 10C) DL380 G9 CPU Kit
HP
HP Silver 4215R (3.2GHz - 8C) DL380 G10 CPU Kit
Need more? Email Us
ECAD model for HP P24465-L21 - HP Silver 4215R (3.2GHz - 8C) DL380 G10 CPU Kit
HP
HP Gold 6238L (2.1GHz - 22C) ML350 G10 CPU Kit
Need more? Email Us
ECAD model for HP P12032-B21 - HP Gold 6238L (2.1GHz - 22C) ML350 G10 CPU Kit
HP
HP Gold 6254 (3.1GHz - 18C) DL380 G10 CPU Kit
Need more? Email Us
ECAD model for HP P02517-L21 - HP Gold 6254 (3.1GHz - 18C) DL380 G10 CPU Kit

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention