Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Output Type Triac
Zero Crossing Circuit Yes
Number of Channels 1
Isolation Voltage 5300Vrms
Voltage - Off State 800V
Static dV/dt (Min) 10kV/μs
Current - LED Trigger (Ift) (Max) 2mA
Current - On State (It (RMS)) (Max) 300mA
Current - Hold (Ih) 500μA
Turn On Time 35μs
Forward Voltage 1.16V
Continuous forward current- Max 60mA
Temperature Range - Operating -55°C to 100°C
Mounting Through Hole
Case / Package 6-DIP
Approvals CSA, UR
Win Source Part Number 142174-IL4108
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IL4108 CAD Model

Description

The Vishay IL4108 is a through-hole triac designed for isolators. It comes in a 6-DIP package and has a continuous forward current of 60mA.

  • Package: 6-DIP
  • Continuous Forward Current: 60mA
  • Forward Voltage: 1.16V
  • Voltage-Off State: 800V
  • Current-On State (It (RMS)) (max): 300mA
  • Isolation Voltage: 5300Vrms
  • Current-Hold (Ih): 500μA
  • Zero-Crossing Circuit: Yes
  • Static dV/dt (min): 10kV/μs
  • Current-LED Trigger (Ift) (max): 2mA
  • Turn-On Time: 35μs
  • Temperature Range: -55°C to 100°C

The Vishay IL4108 is a popular choice for isolators, and its popularity is rated as medium. The supply and demand status of this component is limited.

You May Also Be Interested in

Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-SMD
Lowest to $4.6687
ECAD model for IL4218-X017T
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
ECAD model for TLP267J(T2-TPL,E
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-SMD
Need more? Email Us
ECAD model for VO4158H-X007T
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
ECAD model for EL3051-V
Isocom Components 2004 LTD
OPTOISOLATOR 5.3KV TRIAC 6DIP / OPTICALLY COUPLED BILATERAL SWITCH NON-ZERO CROSSING TRIAC
Lowest to $0.3669
ECAD model for MOC3020X
Toshiba Semiconductor and Storage
OPTOISOLATOR 4KV SCR 1CH 6-DIP
Lowest to $1.4773
ECAD model for TLP748J(F)
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $0.7725
ECAD model for PC3SD21NTZAF
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-SMD
Need more? Email Us
ECAD model for FOD4216SD
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
ECAD model for FOD4118V

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6032 $50.4448
34+ $2.9565 $100.5210
53+ $2.8641 $151.7973
73+ $2.7717 $202.3341
94+ $2.6793 $251.8542
125+ $2.4021 $300.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention