Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Protocol ARCNET
Function Controller
Interface Parallel
Standards ARCNET 878.1
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 20mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Base Product Number COM20020
Standard Package 39 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 579993-COM20020I-DZD
Ultra Librarian 3D Model Ultra Librarian COM20020I-DZD CAD Model

Description

Microchip Technology COM20020I-DZD Product Overview

The COM20020I-DZD is a high-performance communication controller chip designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This integrated circuit is part of the ARCNET (Attached Resource Computer NETwork) family of products, which are known for their reliability and efficiency in industrial networking applications.

The COM20020I-DZD controller is specifically engineered to facilitate robust and flexible network communications. It supports data rates up to 10 Mbps, making it suitable for applications that require fast and efficient data transfer. The chip is compliant with the ARCNET standard and can be used to implement token-bus network topologies, which are ideal for systems that need deterministic communication protocols.

This product comes in a compact 28-pin PLCC (Plastic Leaded Chip Carrier) package, which allows for a small footprint on the printed circuit board (PCB). This packaging, combined with its low power consumption, makes the COM20020I-DZD an excellent choice for space-constrained applications that also require energy efficiency.

One of the key features of the COM20020I-DZD is its flexibility in interfacing with various microprocessors or microcontrollers. It includes an 8-bit parallel host interface, which ensures ease of integration with the host system. Additionally, the chip offers a range of on-chip features such as a programmable timer, node ID register, and last received destination address register, all of which contribute to reducing the processing load on the host CPU.

Microchip Technology has equipped the COM20020I-DZD with built-in diagnostics and a set of configuration registers that can be programmed through software. This enables system designers to tailor the chip's performance to the specific needs of their applications. Furthermore, the controller's extended temperature range makes it suitable for use in harsh industrial environments.

In summary, the COM20020I-DZD from Microchip Technology is a versatile and reliable ARCNET communication controller that is ideal for industrial networking applications requiring high-speed data transfer, deterministic communication, and a compact form factor.

You May Also Be Interested in

Maxim Integrated
RS232, RS485 Controller 28-QSOP
Lowest to $35.8567
ECAD model for MAX3140CEI+
Maxim Integrated
IC UART SPI/MICRWIRE COMP 16QSOP
Lowest to $10.4542
ECAD model for MAX3100CEE-T
Maxim Integrated
IC UART SPI MICROWIRE-COMP 14DIP
Need more? Email Us
ECAD model for MAX3100EPD+
Microchip Technology
Integrated 3-Port 10/100 Managed Switch with PHYs | IC ETHERNET SWITCH 3PORT 48-LQFP
Lowest to $4.1312
ECAD model for KSZ8863RLLI
Maxim Integrated
IC UART SPI/MICRWIRE COMP 16QSOP
Lowest to $6.7955
ECAD model for MAX3100EEE+
Maxim Integrated
IC UART W/RS485 28-QSOP
Need more? Email Us
ECAD model for MAX3140EEI+
Silicon Labs
USBXpress Family
Lowest to $4.1053
ECAD model for CP2102N-A01-GQFN28
Renesas Electronics America
IC USB CONTROLLER GEN-PUR 48LQFP
Lowest to $78.1626
ECAD model for M66291GP#RB0S
Maxim Integrated
IC UART SPI COMPAT 16-QSOP
Lowest to $6.7955
ECAD model for MAX3100EEE+T

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.8422 $65.6844
5+ $26.9474 $134.7370
7+ $26.1053 $182.7371
9+ $25.2632 $227.3688
12+ $24.4212 $293.0544
16+ $21.8948 $350.3168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 418 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention