EN
  • EN
  • DE

MAX3140CEI+

Part No MAX3140CEI+
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description RS232, RS485 Controller  28-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Maxim Integrated
Packaging Tube
Protocol RS232, RS485
Function Controller
Interface SPI, UART
Operating Supply Voltage 4.75 V ~ 5.25 V
Current - Supply 640μA
Operating Temperature Range 0°C ~ 70°C
Package 28-QSOP
Manufacturer Device Package 28-QSOP
Win Source Part Number 133093-MAX3140CEI+
Ultra Librarian 3D Model Ultra Librarian MAX3140CEI+ CAD Model

Description

Maxim Integrated's MAX3140CEI+: Advanced UART with Integrated RS-485/RS-422 Transceiver

The MAX3140CEI+ from Maxim Integrated is a sophisticated UART (Universal Asynchronous Receiver Transmitter) solution that comes with an integrated RS-485/RS-422 transceiver, making it an ideal choice for industrial communication systems, networking equipment, and automation applications. This highly integrated device simplifies design and saves board space by combining multiple communication functions into a single package.

Key Features

  • Integrated UART and Transceiver: The MAX3140CEI+ incorporates a full-duplex UART and a half-duplex RS-485/RS-422 transceiver, providing a reliable serial communication interface.
  • High Data Rates: The device supports data rates up to 10Mbps, making it suitable for high-speed data communication in complex systems.
  • Flexible Operating Voltages: It operates over a wide 3.0V to 5.5V supply voltage range, ensuring compatibility with various logic levels and power supplies.
  • Enhanced Electrostatic Discharge (ESD) Protection: The transceiver inputs and outputs are protected against ±15kV electrostatic discharge (ESD) shocks, enhancing the robustness of the device in harsh environments.
  • Programmable Pre-emphasis: The device features programmable pre-emphasis, which helps to maintain signal integrity over long cable runs or in noisy conditions.
  • Automatic Slew-Rate Limiting: This feature reduces EMI and reflections, ensuring reliable data transmission without the need for external components.
  • Low Power Consumption: With power-saving shutdown and low-current modes, the MAX3140CEI+ is optimized for power-sensitive applications.
  • Extended Temperature Range: The device is rated for operation over the industrial temperature range of -40°C to +85°C, making it suitable for outdoor or temperature-variable environments.

Applications

The MAX3140CEI+ is designed for use in a variety of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Point-of-Sale Terminals
  • Networked Equipment
  • Data Acquisition Systems

With its combination of high-speed communication, integration, and robustness, the MAX3140CEI+ from Maxim Integrated is a versatile component that can help streamline product design and enhance system reliability.

You May Also Be Interested in

Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $4.0344
Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Lowest to $5.4135
Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Infineon Technologies
IC SWITCH CNTRLR 10/100 128FQFP
Lowest to $5.4135
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856
Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Lowest to $3.2617

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0149 $64.0298
4+ $26.2687 $105.0748
6+ $25.4478 $152.6868
9+ $24.6269 $221.6421
11+ $23.8060 $261.8660
15+ $21.3433 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess