The MAX3096CSE+T from Maxim Integrated is a high-performance, low-voltage, 10Mbps, quad RS-422/RS-485 receiver designed for digital communication or distance data transmission applications. The device is characterized by its robustness, reliability, and ease of integration, making it a popular choice for industrial, networking, and automation systems.
Key Features
- High-Speed Operation: Supports data rates up to 10Mbps, enabling fast data transfer for time-critical applications.
- Quad Channels: Features four independent RS-422/RS-485 receiver channels, allowing for multiple data streams or redundancy.
- Low-Voltage Operation: Operates from a single 5V supply, which is ideal for low-power circuits and battery-operated devices.
- Wide Common-Mode Range: Accepts signals with common-mode voltages from -7V to +12V, providing flexibility in various signal environments.
- Failsafe Receiver Inputs: Ensures a logic-high receiver output when inputs are shorted or open, enhancing system reliability.
- Thermal Shutdown: Equipped with a thermal shutdown feature to protect against excessive power dissipation and high temperatures.
Applications
The MAX3096CSE+T is suitable for a variety of applications where reliable data transmission is required, including:
- Industrial Control Systems
- Factory Automation
- Process Control Networks
- Data Acquisition Systems
- Networking Equipment
Package and Quality
The device comes in a 16-pin narrow SO package, denoted by the 'CSE' suffix, and the '+T' indicates tape and reel packaging, which is optimized for automated assembly processes. Maxim Integrated ensures high-quality standards, and the MAX3096CSE+T is no exception, providing reliable performance in demanding environments.
Conclusion
With its combination of high-speed data reception, multiple channels, and robust protection features, the MAX3096CSE+T from Maxim Integrated stands out as a versatile solution for any system requiring reliable RS-422/RS-485 communication. Its low-voltage operation and thermal protection make it especially suitable for industrial and automation applications where efficiency and durability are key considerations.