EN
  • EN
  • DE

LTE-302

Part No LTE-302
Manufacturer Lite-On Inc.
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 940NM 50MA RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Emitters - Infrared, UV, Visible
Mfr Lite-On Inc.
Package Bulk
Product Status Active
Type Infrared (IR)
Current - DC Forward (If) (Max) 50mA
Radiant Intensity (Ie) Min @ If 0.662mW/sr @ 20mA
Wavelength 940nm
Voltage - Forward (Vf) (Typ) 1.2V
Viewing Angle 40°
Orientation Side View
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole, Right Angle
Package / Case Radial
Base Product Number LTE-30
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 198089-LTE-302
Ultra Librarian 3D Model Ultra Librarian LTE-302 CAD Model

Description

The LTE-302 is an infrared LED emitter manufactured by Lite-On Inc..

It is part of the LTE-30 series.

  • Supply and Demand Status: Active with unlimited shelf life (MSL 1)
  • Applications: Remote controls, security systems, proximity sensors
  • Forward Current (If): 50mA
  • Viewing Angle: 40 degrees
  • Forward Voltage (Vf): 1.2V
  • Emission Wavelength: 940nm
  • Radiant Intensity: 0.662mW/sr @ 20mA
  • Mounting Type: Through-hole, right-angle
  • Package: Radial
  • Temperature Range: -40°C to 85°C

The LTE-302 is a reliable and efficient component for infrared applications.

You May Also Be Interested in

Everlight Electronics Co Ltd
IR333C/H2/TR1/7(R)
Need more? Email Us
Vishay
EMITTER IR 850NM 65MA SMD
Lowest to $1.1102
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
RADIAL T1 3/4
Lowest to $0.8732
Vishay
High Power Infrared Emitting Diode, 850 nm, Surface Emitter Technology | IRED 850NM SMD 200MW/SR 60DEG
Lowest to $43.6567
ON Semiconductor
EMITTER IR 875NM 50MA SMD
Lowest to $0.4264
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 100MA PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR
Lowest to $0.5149
Kingbright
EMITTER IR 940NM 50MA SMD
Lowest to $0.2227

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1003 $50.1500
1,220+ $0.0823 $100.4060
1,880+ $0.0798 $150.0240
2,595+ $0.0772 $200.3340
3,355+ $0.0746 $250.2830
4,485+ $0.0669 $300.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess