Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 18-SOIC
Supplier Device Package 18-SOIC
Part Number Series MAX222
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814214-MAX222CWN
Ultra Librarian 3D Model Ultra Librarian MAX222CWN CAD Model

Description

Maxim Integrated MAX222CWN Product Overview

The MAX222CWN is a robust serial communication integrated circuit from Maxim Integrated, designed for applications where extended reach, high reliability, and superior signal integrity are paramount. This device is part of a family of line drivers and receivers that conform to the EIA/TIA-232 and V.28/V.24 specifications, making it ideal for serial data communication in industrial, commercial, and telecommunications systems.

Key Features

  • Dual Driver/Receiver: The MAX222CWN includes two drivers and two receivers, providing the necessary interface for full-duplex communication.
  • Wide Voltage Range: This IC operates from a single +5V supply, with a specified range of 4.5V to 5.5V, ensuring compatibility with a variety of digital logic families.
  • High Data Rate: Capable of supporting data rates up to 120kbps, the MAX222CWN is suitable for high-speed data transmission.
  • Low Power Consumption: With its low-power shutdown mode, the device significantly reduces power consumption when not in active use, making it ideal for power-sensitive applications.
  • ESD Protection: The MAX222CWN features integrated electrostatic discharge (ESD) protection circuitry, safeguarding the device against the damaging effects of static electricity.
  • Industry-Standard Footprint: The device is available in a wide-body 18-pin SO package, ensuring easy integration into existing designs without the need for PCB changes.

Applications

The versatile nature of the MAX222CWN makes it suitable for a variety of applications, including:

  • Point-of-Sale (POS) terminals
  • Industrial control systems
  • Data acquisition systems
  • Networking equipment
  • Computer peripheral interfacing

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX222CWN is no exception. Each device is rigorously tested to meet high standards of performance and durability, ensuring that it performs reliably in even the most demanding conditions.

With its combination of features, the MAX222CWN from Maxim Integrated stands as a prime choice for designers seeking a dependable and efficient solution for RS-232 communication.

You May Also Be Interested in

Mitsubishi
2-PHASE STEPPER MOTOR DRIVER
Lowest to $6.0971
ECAD model for M54646AP
ON Semiconductor
Need more? Email Us
ECAD model for MC3486DG
Texas Instruments
3.3-V CAN TRANSCEIVERS
Need more? Email Us
ECAD model for V62/06629-01XE
Maxim Integrated
15kV ESD-Protected, Isolated RS-485/RS-422
Need more? Email Us
ECAD model for MAX1480ECEPI
National Semiconductor (TI)
EIA-485/EIA-422A Differential Bus Transceiver
Need more? Email Us
ECAD model for DS36F95M
Cypress Semiconductor Corp
Lowest to $5.2998
ECAD model for W320-03H
National Semiconductor (TI)
5V Low Power RS-485 / RS-422 Differential Bus
Need more? Email Us
ECAD model for LMS485CMX
Renesas Electronics America
One Microamp Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 2/2 FULL RS232 20SSOP
Need more? Email Us
ECAD model for ICL3223IAZ
SANYO Semiconductor (U.S.A) Corporation
Three-Phase Brushless Motor Driver for CD-ROM Spindle Drive
Need more? Email Us
ECAD model for LB1995

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6908 $64.1448
13+ $8.7721 $114.0373
20+ $8.4979 $169.9580
28+ $8.2238 $230.2664
36+ $7.9496 $286.1856
48+ $7.1272 $342.1056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention