Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr Micrel
Series QwikRadio®
Package Bulk
Product Status Active
Frequency 300MHz ~ 440MHz
Sensitivity -97dBm
Data Rate (Max) 10kbps
Modulation or Protocol ASK, OOK
Applications Remote Control, RKE
Current - Receiving 3.2mA
Antenna Connector Not Included
Features Automatic Tuning
Voltage - Supply 4.75V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 640760-MICRF002BN
Ultra Librarian 3D Model Ultra Librarian MICRF002BN CAD Model

Description

The MICRF002BN is an RF receiver designed for wireless communication applications.

  • Category: RF and wireless - RF receivers
  • Series: QwikRadio®
  • Features: automatic tuning
  • Applications: remote control and RKE (remote keyless entry)
  • Frequency Range: 300MHz to 440MHz
  • Sensitivity: -97dBm
  • Modulation/Protocol: ASK (amplitude shift keying) and OOK (on-off keying)
  • Data Rate: up to 10kbps
  • Receiving Current: 3.2mA
  • Supply Voltage: between 4.75V and 5.5V
  • Mounting: surface mount
  • Package: 16-SOIC (0.154", 3.90mm Width)
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 36-WFQFN / IC RF TxRx + MCU General ISM < 1GHz 142MHz ~ 1.05GHz 36-WFQFN Exposed Pad
Lowest to $18.2799
ECAD model for SI1080-A-GMR
Microchip Technology
RF RX ASK/OOK 850-950MHZ 16QSOP / series RF Receiver ASK, OOK 850MHz ~ 950MHz -109dBm 10kbps PCB, Surface Mount 16-QSOP
Lowest to $7.2540
ECAD model for MICRF221AYQS-TR
Analog Devices Inc.
MOBILE TV RCEIVER FOR RADIO / * RF Receiver
Lowest to $10.6298
ECAD model for ADMTV315ABCZRL
STMicroelectronics
RF RECEIVER AM/FM AUTO DIGITAL / series RF Receiver AM, FM
Lowest to $22.1435
ECAD model for STA660TR
U-blox
RF RECEIVER GNSS/GPS SIP
Lowest to $74.8186
ECAD model for ZOE-M8B-0
ON Semiconductor
HOME TUNER IC / * RF Receiver
Lowest to $8.2144
ECAD model for LA1805-E
Microchip Technology
IC RECEIVER QWIKRADIO 16QSOP
Need more? Email Us
ECAD model for MICRF219AYQS-TR
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 20VFQFN / IC RF TxRx Only General ISM < 1GHz 142MHz ~ 1.05GHz 20-VFQFN Exposed Pad
Lowest to $17.7716
ECAD model for SI4468-A2A-IM
ON Semiconductor
ANALOG CAR RADIO TUNER / * RF Receiver
Lowest to $3.7113
ECAD model for LA1780MA-A-MPB-E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention