EN
  • EN
  • DE

SP3232EBCP

Part No SP3232EBCP
Manufacturer Sipex Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description True +3.0V to +5.5V RS-232 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257189-SP3232EBCP
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP3232EBCP CAD Model

Description

The SP3232EBCP is a RS-232 transceiver manufactured by Sipex Corporation (now MaxLinear). This device integrates two RS-232 drivers and two receivers into a single chip, facilitating serial communication between a microcontroller or processor and external devices that use the RS-232 standard. The SP3232EBCP is designed for applications requiring serial communication at speeds up to 250 kbps and operates with a single 3.0V to 5.5V power supply. Its low power consumption and small package size make it suitable for portable and battery-powered applications.

Applications:

  • Laptop computers: Providing RS-232 communication ports for connecting to external devices.
  • Handheld devices: Enabling serial communication in PDAs, GPS receivers, and other portable devices.
  • Embedded systems: Implementing RS-232 communication in industrial control systems and data acquisition devices.
  • Serial printers and plotters: Providing the interface for communication between computers and printers.
  • Diagnostic equipment: Connecting to devices for data logging and system analysis.

Features:

  • Two RS-232 drivers and two receivers: Provides two independent communication channels.
  • Single 3.0V to 5.5V power supply: Simplifies power supply requirements.
  • Meets EIA/TIA-232 specifications: Ensures compatibility with RS-232 standards.
  • Data rates up to 250 kbps: Supports high-speed serial communication.
  • Low power consumption: Minimizes power usage in battery-powered applications.

Benefits:

  • Simplified system design: Integrated drivers and receivers reduce component count and board space.
  • Improved portability: Low power consumption extends battery life in portable devices.
  • Enhanced reliability: Meets RS-232 standards ensuring reliable communication.
  • Cost-effective solution: Provides a low-cost solution for RS-232 communication.
  • Versatile application: Suitable for a wide range of serial communication applications.

Additional Details:

The SP3232EBCP uses small external capacitors (0.1µF) for the charge pump circuitry, which generates the required voltage levels for RS-232 communication from the single power supply. The device includes enhanced ESD protection, safeguarding it against electrostatic discharge events. The transceiver is available in various package types, including SOIC and TSSOP, making it suitable for automated assembly. It is important to consult the datasheet for detailed specifications, including timing characteristics, voltage levels, and capacitor selection guidelines before using this component in your design. The SP3232EBCP provides a robust and reliable solution for implementing RS-232 serial communication in a wide variety of electronic systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess