EN
  • EN
  • DE

MAX296CWE

Part No MAX296CWE
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description 8th-Order, Lowpass, Switched-Capacitor Filters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 073482-MAX296CWE
Package Bulk
Product Status Active
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 50kHz
Number of Filters 1
Filter Order 8th
Voltage - Supply 4.75V ~ 11V, ±2.375V ~ 5.5V
Grade -
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Ultra Librarian 3D Model Ultra Librarian MAX296CWE CAD Model

Description

Maxim Integrated MAX296CWE: Precision, 8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters

The MAX296CWE from Maxim Integrated stands out as a high-performance, 8th-order, lowpass, elliptic, switched-capacitor filter that significantly simplifies the design of high-precision filtering circuits. This compact and efficient component is specifically engineered to provide sharp cutoff characteristics, making it an ideal choice for a broad range of applications such as anti-aliasing, data acquisition, and audio processing.

With its 8th-order elliptic filter response, the MAX296CWE delivers excellent selectivity and fast transition from passband to stopband. This precise filtering capability ensures that unwanted frequencies are effectively attenuated, improving the overall performance of the system it is integrated into. The filter's cutoff frequency can be set either with an external clock or by connecting a capacitor to the given pin, offering flexibility in design.

The device operates from a single +5V supply, which makes it suitable for use in both portable and stationary applications where power efficiency is crucial. Additionally, the MAX296CWE features a clock-to-corner frequency ratio that is programmable, allowing users to adjust the filter's performance to meet specific requirements.

Designed with user convenience in mind, the MAX296CWE comes in a 16-pin wide SO package, which is easy to handle and compatible with standard PCB layout practices. The filter's low power consumption and small footprint make it an excellent choice for space-constrained designs without compromising on performance.

Maxim Integrated's dedication to quality and reliability is evident in the MAX296CWE, which is built to meet the stringent demands of modern electronic systems. Whether it's used in signal processing, instrumentation, or communication devices, this filter offers designers a robust, high-fidelity solution for their filtering needs.

Overall, the MAX296CWE is a testament to Maxim Integrated's expertise in creating advanced integrated circuits that facilitate the development of sophisticated electronic products. With its precision filtering capabilities and ease of use, this component is set to be a valuable addition to any project requiring high-quality signal processing.

You May Also Be Interested in

Maxim Integrated
IC DVR RS232 QUAD 120KBPS 14SOIC
Lowest to $2.0565
Linear Technology
3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Need more? Email Us
Microsemi Corporation
TRANSCEIVER
Lowest to $23.6509
Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254
Maxim Integrated
IC LED DRIVER RGLTR DIM 8TDFN
Lowest to $2.1507
Maxim Integrated
Lowest to $3.8323
Maxim Integrated
Lowest to $2.2869
Linear Technology
IC DEMOD QUADRATURE VGA 16QFN
Lowest to $19.6653
Microsemi Corporation
DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2596 $65.0384
9+ $13.3413 $120.0717
14+ $12.9244 $180.9416
19+ $12.5075 $237.6425
24+ $12.0905 $290.1720
32+ $10.8398 $346.8736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 585 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess