EN
  • EN
  • DE

MAX4372TEUK

Part No MAX4372TEUK
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC OPAMP CUR SENS 275KHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
-3db Bandwidth 275kHz
Current - Input Bias 2μA
Voltage - Input Offset 300μV
Operating Supply Current 30μA
Supply Voltage - Operating 2.7 V to 28 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 091062-MAX4372TEUK
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4372TEUK CAD Model

Description

Maxim Integrated's MAX4372TEUK High-Side Current-Sense Amplifier

The MAX4372TEUK from Maxim Integrated is a high-performance, high-side current-sense amplifier designed to provide precise current measurement in a variety of applications. This tiny, SOT23-5 packaged integrated circuit is an ideal solution for space-constrained systems that require accurate monitoring of current flow through a sense resistor placed in series with the load.

Key Features

  • High-Side Sensing: The MAX4372TEUK measures the current flowing through a high-side sense resistor, allowing it to operate at high common-mode voltages, which makes it suitable for a wide range of applications, including battery charging and management systems.
  • Low Quiescent Current: Its low quiescent current minimizes power consumption, making it an excellent choice for portable and battery-operated devices.
  • High Accuracy: This amplifier offers a high level of accuracy with minimal offset voltage, providing reliable current measurements for system monitoring and control.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various system voltages and ensuring versatility in different circuit designs.
  • Gain Options: The device is available with factory-set gains, allowing designers to choose the appropriate gain for their specific application without the need for external gain-setting components.

Applications

  • Battery-powered devices
  • Portable consumer electronics
  • Power management systems
  • Overcurrent and short-circuit protection circuits
  • Automotive and industrial systems

The MAX4372TEUK is engineered to simplify current monitoring tasks with its integrated features and compact footprint. Its robust design ensures reliable operation in harsh environments, and with Maxim Integrated's reputation for high-quality electronic components, designers can be confident in the performance and longevity of their systems when incorporating the MAX4372TEUK.

Whether you're developing a sophisticated power management system or simply need to monitor current in a low-power device, the MAX4372TEUK offers a convenient and effective solution that is both easy to implement and cost-effective.

You May Also Be Interested in

Maxim Integrated
Lowest to $2.2869
Maxim Integrated
Need more? Email Us
Microsemi Corporation
TRANSCEIVER
Lowest to $1.9566
Linear Technology
3.3V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Lowest to $7.8783
Microsemi Corporation
TRANSCEIVER
Lowest to $23.6509
Microsemi Corporation
High Performance CCFL Controller | TRANSCEIVER
Lowest to $2.3816
Linear Technology
IC DEMOD QUADRATURE VGA 16QFN
Lowest to $19.6653
Linear Technology
3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Need more? Email Us
Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8702 $60.9140
145+ $0.8140 $118.0300
225+ $0.7860 $176.8500
320+ $0.7299 $233.5680
415+ $0.7018 $291.2470
515+ $0.6738 $347.0070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess