EN
  • EN
  • DE

MAX1669EEE

Part No MAX1669EEE
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC FAN CTRLR W/SENSOR 16-QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Fan Control, Temp Monitor
Sensor Type External
Sensing Temperature -40°C to 125°C
Accuracy ±5°C(Max)
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 208666-MAX1669EEE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1669EEE CAD Model

Description

The Maxim Integrated MAX1669EEE is a sophisticated temperature sensor and fan controller integrated circuit designed to cater to the demanding needs of modern electronic systems. This high-precision device is capable of monitoring its own temperature, the temperature of an external diode-connected transistor, and the speed of two fans, which makes it an ideal solution for managing thermal conditions within personal computers, electronic equipment, and other systems requiring thermal management.

Key Features

  • Accurate Temperature Monitoring: The MAX1669EEE provides precise temperature readings with an accuracy of ±1°C for on-die temperature and ±3°C for remote diode temperature.
  • Dual Fan-Speed Controller: It can control the speed of one or two fans based on temperature data, thereby reducing noise and power consumption when full fan speed is not needed.
  • Programmable Temperature Thresholds: Users can set temperature thresholds that trigger fan speed adjustments, alarms, or system shutdowns to prevent overheating.
  • Multiple Operating Modes: The device features a PWM control mode for precise fan speed adjustments and an automatic fan speed control mode for simplified operation.
  • System Protection Features: Built-in overtemperature protection and fan-fault detection ensure system safety and reliability.
  • Flexible Power Supply: The MAX1669EEE operates from a 3V to 5.5V supply voltage, accommodating a wide range of system power requirements.

Applications

The MAX1669EEE is suitable for a variety of applications that require efficient thermal management, including:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Telecommunications Equipment
  • Industrial Systems

Package Information

The device is offered in a compact 16-pin QSOP package, making it ideal for space-constrained applications. Its small footprint does not compromise its performance or functionality, allowing designers to incorporate it into a wide range of products without having to sacrifice valuable board space.

Conclusion

Maxim Integrated's MAX1669EEE temperature sensor and fan controller is a versatile, reliable solution for advanced thermal management. Its combination of precision temperature monitoring, flexible fan control, and comprehensive safety features make it an essential component for systems where temperature management is critical to performance and longevity.

You May Also Be Interested in

Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
TAEJIN / HTC Korea
IC REG LIN POS ADJ 800MA DDPAK
Lowest to $0.1699
ABB Embedded Power
DC DC CONVERTER 12V 75W
Need more? Email Us
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess