EN
  • EN
  • DE

LTC3550EDHC#PBF

Part No LTC3550EDHC#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARGER BATT DUAL 16-DFN / Linear Battery Charger Li-Ion/Li-Pol 950mA 4.2V 16-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Voltage
Charge Current - Max 950mA
Battery Pack Voltage 4.2V
Voltage Supply MAX 8V
Interface USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (5x3)
Win Source Part Number 783411-LTC3550EDHC#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3550
Introduction Date April 24, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3550EDHC#PBF CAD Model

Description

LTC3550EDHC#PBF - Dual Input USB/AC Adapter, Li-Ion Battery Charger with 600mA Buck Regulator

The LTC3550EDHC#PBF is a versatile and compact integrated charging solution from Linear Technology, designed to efficiently manage power for portable devices. This advanced product combines a dual input power manager, a full-featured battery charger, and a high-efficiency synchronous buck regulator in a single device, making it an ideal choice for space-constrained applications.

Key Features:

  • Dual Input Power Path Management: The LTC3550EDHC#PBF intelligently manages power between USB and AC adapter sources, ensuring that the device can operate seamlessly when switching between power inputs.
  • Li-Ion/Polymer Battery Charger: This product supports charging of single-cell lithium-ion or lithium-polymer batteries, providing a safe and efficient charging cycle with programmable charge current up to 950mA from the AC adapter input and up to 100mA from the USB input.
  • 600mA Synchronous Buck Regulator: The integrated buck regulator delivers up to 600mA of continuous output current with high efficiency, which is essential for maximizing battery life in portable applications.
  • PowerPath Control: The LTC3550EDHC#PBF has PowerPath control that allows the device to provide power to the system load while simultaneously charging the battery, ensuring uninterrupted operation.
  • Thermal Regulation: To protect the battery and the charger from overheating, the device includes thermal regulation that reduces charge current in the event of excessive temperature rise.
  • Compact Package: The product is available in a 16-lead DFN package (4mm x 3mm), which helps to minimize the footprint on the PCB and is suitable for space-constrained applications.

Applications:

The LTC3550EDHC#PBF is ideal for a wide range of portable devices, including:

  • Handheld Instruments
  • Medical Devices
  • Portable Media Players
  • GPS Receivers
  • Bluetooth Headsets
  • Other USB-powered gadgets

With its advanced features and dual-input flexibility, the LTC3550EDHC#PBF from Linear Technology presents a comprehensive power management and charging solution that enhances the usability and longevity of battery-powered devices.

You May Also Be Interested in

Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess