EN
  • EN
  • DE

LX1664CD

Part No LX1664CD
Manufacturer Microsemi Corporation
Catalog HOT - SALES and EOL Components
Description DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Bulk
Status Obsolete
Applications Controller, Intel Pentium II
Parts Input Voltage (V) 10.8V ~ 13.2V
Number of Outputs 2
Voltage - Output 1.8V ~ 2.8V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number LX1664
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Win Source Part Number 072749-LX1664CD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LX1664CD CAD Model

Description

The LX1664CD is a dual output controller manufactured by Microsemi Corporation.

  • Package: 16-SOIC
  • Application: Intel Pentium II controllers
  • Voltage Output: 1.8V ~ 2.8V
  • Number of Outputs: 2
  • Supply and Demand Status: Balanced
  • Manufacturer Pack Quantity: 2,500
  • MSL Level: 2 (1 year)
  • Operating Temperature Range: 0°C ~ 70°C

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 512KB FLASH 100QFP
Lowest to $91.8929
Microsemi Corporation
High Performance CCFL Controller | TRANSCEIVER
Lowest to $2.3816
Maxim Integrated
IC TXRX RS485/RS422 10-UMAX
Lowest to $7.4857
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Powerex Inc.
HVIC DRVR HB 600V 120-250MA 8SOP
Lowest to $0.8408
Microsemi Corporation
DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
Linear Technology
3.3V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Lowest to $7.8783
Maxim Integrated
IC DVR RS232 QUAD 120KBPS 14SOIC
Lowest to $2.0565
Kemet
Filter Emc Inductive Coil 4Psmd / DC Line Fileters | CMC, SMD, 700OHM, 100MOHM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess