Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series 56F8xx
Package Tray
Product Status Active
Programmable Not Verified
Core Processor 56800
Core Size 16-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 120KB (60K x 16)
Program Memory Type FLASH
RAM Size 4K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 160-BGA
Supplier Device Package 160-MAPBGA (15x15)
Base Product Number DSP56F807
Standard Package 630 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 587246-DSP56F807VF80E
Ultra Librarian 3D Model Ultra Librarian DSP56F807VF80E CAD Model

Description

Product Overview: NXP DSP56F807VF80E

The NXP DSP56F807VF80E is a high-performance digital signal processor (DSP) that is part of the 56F8000 series of microcontrollers. It is designed to offer a blend of the processing power of a DSP with the functionality of a microcontroller, making it an ideal choice for a wide range of applications that require complex numerical operations and real-time processing. This hybrid architecture is particularly well-suited for control applications, including motor control, power management, and audio processing.

Key Features

  • CPU: The DSP56F807VF80E features a 32-bit DSP core with a maximum frequency of 80 MHz, delivering robust computational capabilities and efficient handling of signal processing algorithms.
  • Memory: It comes equipped with 128 KB of on-chip Flash memory and 18 KB of static RAM (SRAM), providing ample space for code storage and data manipulation.
  • Peripherals: A rich set of peripherals enhances the functionality of the DSP, including a quad timer, a pulse width modulator (PWM), two serial communication interfaces (SCI), a serial peripheral interface (SPI), and an I2C bus interface.
  • Analog-to-Digital Converter (ADC): The integrated 12-bit ADC with up to 16 channels allows for precise data acquisition and sensor interfacing, crucial for control systems.
  • Timers: The device includes multiple timers that support a variety of modes, enabling accurate timing and control operations.
  • Power Management: With its power-saving modes, the DSP56F807VF80E can operate efficiently in low-power applications, balancing performance with energy conservation.
  • Packaging: The processor is available in a 144-LQFP (Low Profile Quad Flat Package) that minimizes the footprint on the printed circuit board and is suitable for space-constrained applications.

Applications

The versatility of the NXP DSP56F807VF80E makes it a prime candidate for various applications, including:

  • Industrial control systems
  • Motor control (AC Induction, BLDC, PMSM)
  • Power supplies and converters
  • Audio processing equipment
  • Robotics and automated systems

In summary, the NXP DSP56F807VF80E is a powerful and flexible DSP/microcontroller hybrid that is engineered to meet the demands of advanced control applications. Its robust set of features and peripherals, combined with its efficient processing capabilities, make it a strong contender for developers looking to create high-performance, real-time systems.

You May Also Be Interested in

Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
Silicon Labs
IC MCU 8BIT 64KB FLASH 24QFN
Lowest to $3.6908
ECAD model for EFM8LB12F64ES1-C-QFN24R
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.8956 $97.7912
3+ $40.1194 $120.3582
5+ $38.8657 $194.3285
6+ $37.6120 $225.6720
8+ $36.3582 $290.8656
11+ $32.5970 $358.5670
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention