EN
  • EN
  • DE

MAX292ESA+

Part No MAX292ESA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 25KHZ LOWPASS 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 25kHz
Number of Filters 1
Filter Order 8th
Supply Voltage (V) 4.75V ~ 11V, ±2.375V ~ 5.5V
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX292
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 702801-MAX292ESA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX292ESA+ CAD Model

Description

The MAX292ESA+ is a high-performance, 8th-order, lowpass, elliptic, switched-capacitor filter that significantly reduces the component count and design complexity in digital signal processing applications. Manufactured by Maxim Integrated, a renowned leader in the development of analog and mixed-signal products, this filter is designed to provide a sharp cutoff and excellent selectivity with a minimum of external components.

Key Features

  • Filter Type: 8th-order, lowpass, elliptic filter.
  • Operating Frequency: The filter's clock-tunable cutoff frequency can be adjusted up to 50kHz, making it versatile for a wide range of applications.
  • Supply Voltage: Operates from a single +5V supply, simplifying power management in embedded systems.
  • Low Distortion: Features a low total harmonic distortion (THD) which makes it ideal for precision applications such as audio signal processing.
  • Dynamic Range: Offers a dynamic range of 90dB, providing the capability to handle a wide amplitude range of input signals without distortion.
  • Package: Available in a compact 8-pin SOIC package, it requires minimal space on a PCB and is suitable for space-constrained designs.

Applications

The MAX292ESA+ is suitable for a variety of applications that require high-quality signal filtering. This includes but is not limited to:

  • Anti-aliasing for data acquisition systems
  • Signal conditioning for telecommunications
  • Audio processing equipment
  • Medical instrumentation
  • Instrumentation and control systems

Design Advantages

Designers choose the MAX292ESA+ for its ease of use and high performance. Its integrated switched-capacitor design eliminates the need for external resistors and capacitors that are typically required to set the cutoff frequency in traditional active filters. This not only saves board space but also reduces the complexity and cost of the bill of materials. Additionally, the device's clock input is TTL/CMOS compatible, allowing for easy integration with digital systems.

Conclusion

With its precision filtering capabilities and straightforward application, the MAX292ESA+ from Maxim Integrated is an excellent choice for designers seeking a reliable and efficient solution for challenging signal processing tasks. Its combination of high performance, versatility, and ease of integration makes it a valuable component in any high-fidelity signal chain.

You May Also Be Interested in

Linear Technology
IC FILTER UNIV RC QUAD LN 20SSOP
Lowest to $26.6797
Maxim Integrated
Pin Programmable Universal and Bandpass Filters | IC FILTER 140KHZ BAND PASS 24DIP
Need more? Email Us
Linear Technology
IC FILTR 7TH ORDER 650KHZ 8-SOIC
Lowest to $18.1342
Linear Technology
IC FILTR 8TH ORDER LOWPASS 8SOIC
Lowest to $20.6269
Linear Technology
Linear Phase, DC Accurate, Tunable, 10th Order Lowpass Filter | IC FILTER 300KHZ LINEAR PH 8SOIC
Lowest to $24.2700
Linear Technology
IC FILTER BUILDING BLOCK 24-DIP
Lowest to $44.1441
Linear Technology
IC FILTER 8TH ORDR LOWPASS 14DIP
Need more? Email Us
Linear Technology
IC FILTER 10TH ORDR LOWPASS8SOIC
Lowest to $35.0522
Linear Technology
IC FILTER BUILD BLK QUAD 24-SOIC
Lowest to $32.0358

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7253 $51.9783
26+ $3.8772 $100.8072
40+ $3.7561 $150.2440
56+ $3.6349 $203.5544
72+ $3.5137 $252.9864
96+ $3.1502 $302.4192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess