Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Filter Type Linear Phase, Low Pass Switched Capacitor
Frequency - Cutoff or Center 200kHz
Number of Filters 1
Filter Order 8th
Supply Voltage - Operating ±2.37 V to 8 V
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 072444-LTC1264-7CN
Ultra Librarian 3D Model Ultra Librarian LTC1264-7CN CAD Model

Description

Linear Technology LTC1264-7CN High-Speed Filter

The LTC1264-7CN is a high-performance, low-power filter component from Linear Technology, designed to meet the needs of a wide range of signal processing applications. This integrated circuit (IC) is a part of Linear Technology's family of switched-capacitor filters, which are known for their reliability and precision.

The LTC1264-7CN features a 14th-order lowpass filter with a fixed cutoff frequency. This makes it an ideal choice for anti-aliasing applications, data acquisition systems, or any other signal processing tasks that require a sharp roll-off and high degree of filter selectivity. The filter is highly integrated, which means it requires fewer external components than discrete filter designs, simplifying the design process and saving valuable board space.

One of the key advantages of the LTC1264-7CN is its ease of use. It is designed to operate with a single power supply ranging from 5V to 12.6V, which allows for flexibility in various system designs. Additionally, its low power consumption makes it suitable for battery-powered devices where power efficiency is critical.

The LTC1264-7CN also boasts a high sampling rate, allowing it to handle fast signal dynamics without compromising the integrity of the output signal. This makes it an excellent choice for high-speed data acquisition and communication systems. Furthermore, its clock-tunable feature enables users to adjust the filter's cutoff frequency by changing the clock frequency, offering additional flexibility in application tuning.

The IC is packaged in a compact 20-pin narrow DIP (Dual In-line Package), which is conducive to easy integration into a variety of electronic assemblies. The robust design of the LTC1264-7CN ensures reliable operation even in harsh industrial environments, making it a versatile choice for designers looking to implement high-quality filtering in their projects.

In summary, the LTC1264-7CN from Linear Technology is a high-speed, lowpass filter that offers precision, ease of use, and flexibility for a multitude of signal processing applications. Its integration, low power consumption, and adaptability make it a valuable component for engineers and designers looking to create sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
IC FILTER 25KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX294CSA+
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Need more? Email Us
ECAD model for MAX274BCNG+
Analog Devices Inc.
10 TO 20 GHZ TUNABLE BPF
Need more? Email Us
ECAD model for ADMV8420ACPZ-R5
Maxim Integrated
IC FILTER 50KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX296ESA+
Maxim Integrated
IC FILTER 12KHZ LOWPASS 8DIP
Lowest to $9.0276
ECAD model for MAX7426CPA+
Maxim Integrated
IC FILTER LOWPASS 16-SOIC
Need more? Email Us
ECAD model for MAX296CWE+
Analog Devices Inc.
16 TO 32 GHZ TUNABLE BPF
Need more? Email Us
ECAD model for ADMV8432ACPZ-R5
Maxim Integrated
IC FILTER 25KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX297CSA+
Maxim Integrated
IC FILTER 25KHZ LOWPASS 20SOIC
Need more? Email Us
ECAD model for MAX270CWP+T

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention