EN
  • EN
  • DE
  • IT

20ETS16S

Part No 20ETS16S
Manufacturer Infineon Technologies
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1187145-20ETS16S
Categories Custom Parts
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 20ETS16S CAD Model

Description

The 20ETS16S is a fast recovery diode manufactured by Infineon Technologies. Fast recovery diodes are designed to switch rapidly from conducting to blocking states, making them essential components in applications requiring efficient and high-frequency rectification. This particular diode is characterized by its specific voltage and current ratings, as well as its fast recovery time.

Applications:

  • Switching Power Supplies: Used as rectifier diodes in high-frequency power supplies.
  • Motor Drives: Employed in motor control circuits for freewheeling and regenerative braking.
  • Inverters: Utilized in inverters for efficient power conversion.
  • Welding Equipment: Found in welding machines for high-speed rectification.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems for fast and reliable power switching.

Features:

  • Fast Recovery Time: Enables efficient high-frequency operation.
  • High Voltage Rating: Designed to withstand high voltage levels.
  • High Current Capability: Capable of handling large current loads.
  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • Avalanche Ruggedness: Provides enhanced protection against voltage transients.

Benefits:

  • Improved Efficiency: Reduces power losses and increases overall system efficiency.
  • Enhanced Reliability: Provides stable and reliable performance in demanding applications.
  • Reduced Switching Noise: Minimizes electromagnetic interference (EMI).
  • Increased Power Density: Enables compact and efficient power supply designs.
  • Extended Operating Life: High-quality construction ensures long-term reliability.

Additional Details:

The 20ETS16S is typically available in a standard through-hole package. The part number indicates specific parameters related to its voltage and current ratings. The “20” likely refers to the maximum average forward current, while “16” may relate to the voltage rating (in hundreds of volts). The “S” often indicates the package type. It's crucial to consult the official Infineon datasheet for precise specifications, including maximum ratings, thermal characteristics, and application guidelines. Proper heatsinking is essential when operating the diode at high current levels to prevent overheating and ensure reliable performance.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Qualcomm
Lowest to $7.9791
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Fuji Electric
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Conexant Systems
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Texas Instruments
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess