EN
  • EN
  • DE

LTC1069-7CS8#PBF

Part No LTC1069-7CS8#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTR 8TH ORDER LOWPASS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Filter Type Linear Phase, Low Pass Switched Capacitor
Frequency - Cutoff or Center 200kHz
Number of Filters 1
Filter Order 8th
Supply Voltage - Operating ±5V, 5V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 144030-LTC1069-7CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1069-7CS8#PBF CAD Model

Description

Linear Technology LTC1069-7CS8#PBF Product Overview

The LTC1069-7CS8#PBF is a high-performance, low-power filter building block from Linear Technology, designed to simplify the implementation of precision filtering applications. This integrated circuit is part of Linear Technology's family of switched-capacitor filters, which are known for their ease of use and robust performance.

Key Features

  • Filter Type: The LTC1069-7CS8#PBF features an 8th order lowpass elliptic filter, providing sharp cutoff characteristics. This makes it ideal for applications requiring stringent filtering such as signal processing and communications.
  • Single Supply Operation: It operates from a single 5V supply, which simplifies power supply design and ensures compatibility with a wide range of systems and applications.
  • Low Power Consumption: With its power-efficient design, it consumes only 2.5mA of supply current, making it suitable for battery-powered devices and portable applications.
  • Clock-Tunable Cut-Off Frequency: The cut-off frequency of the filter is tunable by an external clock, or it can be set internally by a capacitor. This provides flexibility in design and allows for dynamic adjustment in real-time applications.
  • High Selectivity: The high selectivity of the filter ensures excellent rejection of unwanted signals, improving overall system performance.
  • Package: Housed in a compact 8-pin narrow SOIC package, the LTC1069-7CS8#PBF saves valuable board space and is easy to integrate into a wide range of electronic systems.

Applications

The LTC1069-7CS8#PBF is versatile and can be used in various applications, including:

  • Data acquisition systems
  • Telecommunications
  • Medical instrumentation
  • Audio and video signal processing
  • Industrial control systems
  • Portable and battery-operated devices

In conclusion, the LTC1069-7CS8#PBF from Linear Technology is a reliable and efficient solution for designers looking to implement high-quality filtering with minimal design complexity. Its combination of low power consumption, flexibility in frequency tuning, and compact size makes it an excellent choice for a wide array of precision filtering applications.

You May Also Be Interested in

Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1502 $63.4506
6+ $17.3541 $104.1246
9+ $16.8117 $151.3053
13+ $16.2694 $211.5022
16+ $15.7271 $251.6336
22+ $14.1002 $310.2044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess