EN
  • EN
  • DE

MAX2837ETM+

Part No MAX2837ETM+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702783-MAX2837ETM+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2837ETM+ CAD Model

Description

Maxim Integrated MAX2837ETM+: 2.3GHz to 2.7GHz WiMAX RF Transceivers

The MAX2837ETM+ from Maxim Integrated is a state-of-the-art RF transceiver specifically designed for WiMAX applications in the 2.3GHz to 2.7GHz frequency band. This highly integrated device is engineered to provide a complete RF solution for WiMAX systems, facilitating the development of broadband wireless access equipment with its compact size and robust feature set.

At the heart of the MAX2837ETM+ is a low-noise amplifier (LNA) with a bypass mode, a high-linearity transmit mixer, and a high-performance receiver mixer. The device also includes a fractional-N frequency synthesizer that enables precise frequency generation for various channel bandwidths, which is critical for WiMAX applications. This allows for flexibility in system design, ensuring compatibility with different WiMAX profiles and standards.

The transceiver's exceptional performance is complemented by its versatility. It supports multiple baseband interfaces, catering to a wide range of baseband processors and allowing for seamless integration into system designs. Furthermore, the MAX2837ETM+ is equipped with an integrated voltage-controlled oscillator (VCO) and loop filter, reducing the number of external components required and simplifying the overall design process.

Maxim Integrated has prioritized power efficiency in the design of the MAX2837ETM+, resulting in a transceiver that not only delivers high performance but also operates with reduced power consumption. This makes it an ideal choice for portable and battery-powered WiMAX applications where power efficiency is crucial.

The device comes in a compact, 48-pin thin QFN package, making it a space-saving solution for applications where board real estate is at a premium. Its small form factor, combined with its high level of integration, makes the MAX2837ETM+ a valuable component for designers looking to create sleek, high-performance WiMAX-enabled devices.

With its robust design, comprehensive feature set, and Maxim Integrated's commitment to quality, the MAX2837ETM+ transceiver is the go-to solution for developers seeking to create efficient and reliable WiMAX solutions.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $157.8948 $157.8948
2+ $152.6316 $305.2632
3+ $136.8422 $410.5266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 425 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess