EN
  • EN
  • DE

MAX909CSA+T

Part No MAX909CSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707231-MAX909CSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX909CSA+T CAD Model

Description

Product Overview: MAX909CSA+T by Maxim Integrated

The MAX909CSA+T is a precision, low-power comparator manufactured by Maxim Integrated, designed for a wide range of applications requiring fast response times and low power consumption. This device is particularly well-suited for portable and battery-powered electronics due to its compact size and efficient operation.

Featuring a single comparator, the MAX909CSA+T operates with a single +5V supply or dual ±5V supplies, providing the flexibility needed for various circuit configurations. Its typical supply current is just 150µA, making it an excellent choice for energy-sensitive designs. The comparator's fast propagation delay of typically 40ns ensures responsive performance in time-critical applications.

The MAX909CSA+T is available in an 8-pin SOIC package, which is ideal for space-constrained applications. The device offers a wide operating temperature range from -40°C to +85°C, allowing reliable operation in harsh environments. Its TTL/CMOS-compatible outputs can directly interface with a microcontroller or other digital logic, simplifying design integration.

Key features of the MAX909CSA+T include its latch function, which allows the output to be held until the latch is released, and its internal hysteresis, which ensures clean switching by reducing the effects of noise and signal oscillations. This makes the MAX909CSA+T particularly useful in noisy environments where signal integrity is of utmost importance.

Maxim Integrated's commitment to high-quality and reliability is evident in the MAX909CSA+T, making it a trusted choice for critical applications in industries such as telecommunications, medical devices, industrial control systems, and consumer electronics. Whether you're designing a battery management system, a threshold detector, or a high-speed signal processing circuit, the MAX909CSA+T offers the precision and durability required for your application.

In summary, the MAX909CSA+T is a versatile, high-performance comparator that combines low power consumption with fast response times, all in a compact package suitable for a broad array of electronic devices and systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $21.5639

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6706 $58.7296
39+ $3.0122 $117.4758
60+ $2.9175 $175.0500
82+ $2.8240 $231.5680
106+ $2.7293 $289.3058
142+ $2.4474 $347.5308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,360 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess