EN
  • EN
  • DE

MAX9547ESA+

Part No MAX9547ESA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO INTERFACE DIFF 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Applications Receiver
-3db Bandwidth 20MHz
Slew Rate 50V/μs
Supply Current 70mA
Current - Output / Channel 21mA
Supply Voltage , Single/Dual (±) 7.5V ~ 10V
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-SOIC-EP
Family Part Number MAX9547
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 707419-MAX9547ESA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9547ESA+ CAD Model

Description

Maxim Integrated MAX9547ESA+ Overview

The MAX9547ESA+ is a high-performance video switch matrix from Maxim Integrated, designed to offer exceptional signal integrity and flexibility for video signal routing. This compact device is ideal for a variety of applications ranging from broadcast equipment to video editing systems, security cameras, and multi-media setups. It's an essential component for designers looking to manage and distribute high-quality video signals with minimal signal degradation.

Key Features

  • High Bandwidth: The MAX9547ESA+ supports high bandwidth signals, ensuring the transmission of high-resolution video without loss of quality.
  • Multiple Video Formats: It is capable of handling various video formats, including composite, S-video, and component video, making it a versatile choice for different video applications.
  • Low Crosstalk: The device is designed to minimize crosstalk between channels, which is crucial for maintaining the integrity of video signals in complex routing scenarios.
  • Low Power Consumption: With an emphasis on energy efficiency, the MAX9547ESA+ operates with low power consumption, making it suitable for continuous operation in power-sensitive applications.

Technical Specifications

  • Supply Voltage: Operates from a single 5V supply.
  • Package Type: Available in a compact 8-pin NSOIC package.
  • Operating Temperature: Designed to function over a broad temperature range, making it reliable for use in various environments.

Applications

  • Professional Video Switching Systems
  • Security and Surveillance Systems
  • Home Theater Systems
  • Video-on-Demand Servers
  • Video Editing and Production Equipment

The MAX9547ESA+ from Maxim Integrated stands out for its robust design and ability to maintain signal quality across multiple channels. Its integration into video systems simplifies the design process and enhances the overall performance of video distribution networks. With a commitment to delivering high-quality video solutions, the MAX9547ESA+ is a testament to Maxim Integrated's expertise in the field of video processing technology.

You May Also Be Interested in

National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $157.9948
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess