Products specifications Report Issue?

Category Inductors, Coils, ChokesFixed Inductors
Mfr CODACA
Series SPQ104
Part Status Active
Type Wirewound
Material - Core Ferrite
Inductance 1 mH
Tolerance ±20%
Current Rating (Amps) 400 mA
Current - Saturation (Isat) 450mA
Shielding Shielded
DC Resistance (DCR) 3.444Ohm Max
Operating Temperature -40°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.409" L x 0.402" W (10.40mm x 10.20mm)
Height - Seated (Max) 0.161" (4.10mm)
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian SPQ104-102M CAD Model

You May Also Be Interested in

Vishay
FIXED IND 220NH 32A 1.71MOHM SMD
Lowest to $1.7964
ECAD model for IHLP3232CZERR22M01
Cyntec
FIXED IND 10UH 2.5A 129.5MOHM SM
Lowest to $0.2916
ECAD model for VCMT053T-100MN5
Pulse
FIXED IND 100NH 67A 0.12MOHM SMD
Need more? Email Us
ECAD model for PA5187.101HLT
CODACA
SMD POWER INDUCTOR
Need more? Email Us
ECAD model for SPQ104-102M
Murata Electronics North America
FIXED IND 5.2NH 1.77A 0.04OHM SM
Lowest to $0.0763
ECAD model for LQW15AN5N2G80D
Sunlord
FIXED IND 470NH 3.4A 41MOHM SMD
Lowest to $0.1005
ECAD model for WPN201612HR47MT
Murata Electronics North America
FIXED IND 17NH 1.4A 0.075OHM SMD
Lowest to $0.0741
ECAD model for LQW18AN17NG80D
Sunlord
FIXED IND 100NH 1A 70 MOHM SMD
Lowest to $0.0324
ECAD model for MCL2012SR10MT
Murata Electronics North America
FIXED IND 1UH 3.2A 30 MOHM SMD
Lowest to $0.2658
ECAD model for LQH44PH1R0MPRL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention