EN
  • EN
  • DE

MAX919EUK

Part No MAX919EUK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 707274-MAX919EUK
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX919EUK CAD Model

Description

Introducing the MAX919EUK from Maxim Integrated

The MAX919EUK is a high-performance, low-power comparator from Maxim Integrated, designed to deliver precision and reliability for a wide range of applications. This device is part of Maxim's commitment to providing innovative analog solutions for signal processing challenges.

Key Features

  • Low Voltage Operation: The MAX919EUK operates from a single +2.5V to +5.5V supply, making it ideal for battery-powered devices and low-voltage systems.
  • Low Power Consumption: With a quiescent current of just 4µA, this comparator is designed for power-sensitive applications, helping extend battery life and reduce energy costs.
  • Fast Response Time: It boasts a propagation delay of typically 7µs, ensuring quick and accurate signal comparison, which is crucial for time-sensitive tasks.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and prevents oscillation, which is essential for stable operation in noisy environments.
  • Push-Pull Output: The device features a push-pull output stage that can sink and source current, eliminating the need for an external pull-up resistor and simplifying design.
  • Compact SOT23 Package: The MAX919EUK comes in a small 5-pin SOT23 package, making it an excellent choice for space-constrained applications.

Applications

The versatile nature of the MAX919EUK makes it suitable for a variety of applications, including but not limited to:

  • Battery Monitoring
  • Threshold Detectors/Sensors
  • Window Comparators
  • Zero-Crossing Detectors
  • Portable Equipment
  • System Monitoring and Control

Conclusion

The MAX919EUK from Maxim Integrated is a testament to the company's dedication to high-quality, efficient, and compact solutions. Whether you're designing portable devices, monitoring systems, or any application requiring a reliable comparator, the MAX919EUK offers a blend of performance, power efficiency, and space-saving design that is hard to match. Its robust feature set ensures that it can meet the demands of the most challenging environments and applications, providing designers with a dependable and flexible component.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7882 $50.1876
39+ $2.6118 $101.8602
60+ $2.5235 $151.4100
86+ $2.3471 $201.8506
111+ $2.2588 $250.7268
139+ $2.1706 $301.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,863 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess