EN
  • EN
  • DE

MAX9278AGTM/V+T

Part No MAX9278AGTM/V+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER GMSL 3.12GBPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Deserializer
Data Rate 3.12Gbps
Input Type CML
Output Type CML
Number of Inputs 3
Number of Outputs 1
Operating Supply Voltage 1.7 V ~ 1.9 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-TQFN (7x7)
Win Source Part Number 707338-MAX9278AGTM/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX9278AGTM/V+T CAD Model

Description

Maxim Integrated's MAX9278AGTM/V+T GMSL Serializer

The MAX9278AGTM/V+T from Maxim Integrated is a highly sophisticated Gigabit Multimedia Serial Link (GMSL) serializer designed to provide a high-speed, reliable interface for automotive video applications. This compact and efficient serializer is part of Maxim's advanced portfolio of high-performance integrated circuits, tailored to meet the stringent requirements of the automotive industry.

The MAX9278AGTM/V+T is built to handle the high bandwidth and complex data transmission needs of modern vehicles. It is capable of serializing 27-bit parallel data and delivering it over a single differential pair, which significantly simplifies the design and reduces the cabling requirements in automotive video systems. This feature is particularly beneficial for applications like rear-view and surround-view cameras, driver-assist systems, and infotainment displays, where space is at a premium and data integrity is crucial.

One of the standout features of the MAX9278AGTM/V+T is its support for high-definition video. It can serialize up to 2.5Gbps of data, making it suitable for HD video streams. Additionally, this serializer is equipped with spread spectrum capability, which minimizes electromagnetic interference (EMI), a critical factor in the densely packed electronic environments of modern vehicles.

The device operates over the -40°C to +105°C temperature range, ensuring reliable performance in the harsh conditions often encountered in automotive settings. It also includes safety features such as CRC (Cyclic Redundancy Check) error detection and adaptive equalization, which provide robust data transmission and help to mitigate the effects of long cable runs and challenging noise environments.

Maxim Integrated's MAX9278AGTM/V+T is available in a compact 48-pin LQFP package, making it easy to integrate into various automotive designs. With its high-speed operation, robust error handling, and EMI reduction capabilities, the MAX9278AGTM/V+T is an excellent choice for designers looking to create advanced, reliable automotive video systems.

Whether for advanced driver assistance systems (ADAS), infotainment, or other in-vehicle video applications, the MAX9278AGTM/V+T delivers the performance and reliability expected from a leading semiconductor manufacturer like Maxim Integrated.

You May Also Be Interested in

Texas Instruments
INTERFACE IC MISC / Serializer Input Output 64-VQFN (9x9)
Lowest to $23.9433
Maxim Integrated
Input Output
Need more? Email Us
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN
Lowest to $32.5000
National Semiconductor (TI)
LINE RECEIVER, 6 FUNC, 6 RCVR, C
Lowest to $23.4700
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718
Intel
SERIALIZER/DESERIALIZER
Need more? Email Us
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP / 960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
Lowest to $13.0971
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1553 $56.6212
9+ $11.6146 $104.5314
14+ $11.2516 $157.5224
19+ $10.8887 $206.8853
24+ $10.5257 $252.6168
32+ $9.4369 $301.9808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess